Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC33M650 |
Kit Application Type | Power Management |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Eval Board MIC33M650 |
MIC33M650 6A Step Down Module Eval Board | Microchip Technology |
Eval Board, Buck Module | Newark Electronics |
MIC33M650 6A Step Down Module Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a DT100107?
Additional datasheets, footprints and schematics for DT100107 are listed on our Part Details page. You can also find images and similar parts to DT100107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT100107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT100107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT100107 fall under?
The DT100107 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to DT100107 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT100107 you can contact the distributor directly for product support, shipping queries etc.
Is the DT100107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT100107 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DT100107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT100107 often in real-time on the comparison pages.
What if I can't find stock of DT100107?
You can fill out our help required form which you can use to request a quote for DT100107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.