Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 14.22mm |
Operating Temperature Min | 0°C |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DT-5RL-2?
Additional datasheets, footprints and schematics for DT-5RL-2 are listed on our Part Details page. You can also find images and similar parts to DT-5RL-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-5RL-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-5RL-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-5RL-2 fall under?
The DT-5RL-2 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to DT-5RL-2 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-5RL-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DT-5RL-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-5RL-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DT-5RL-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-5RL-2 often in real-time on the comparison pages.
What if I can't find stock of DT-5RL-2?
You can fill out our help required form which you can use to request a quote for DT-5RL-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.