DT-501XD-TRT Panel Displays & Instrumentation by Nidec Copal Corporation

DIGITAL TACHOMETER, PANEL, 35VDC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$405.00


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

No. of Digits / Alpha 6
Meter Function Tachometer
Meter Range 0.0067Hz to 100kHz, 0.01s to 3600s
Digit Height 22mm
Panel Cutout Height 45mm
Panel Cutout Width 92mm
Supply Voltage Min 9VDC
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT-501XD-TRT?

Additional datasheets, footprints and schematics for DT-501XD-TRT are listed on our Part Details page. You can also find images and similar parts to DT-501XD-TRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT-501XD-TRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-501XD-TRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT-501XD-TRT fall under?

The DT-501XD-TRT is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to DT-501XD-TRT when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT-501XD-TRT you can contact the distributor directly for product support, shipping queries etc.

Is the DT-501XD-TRT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DT-501XD-TRT have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DT-501XD-TRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT-501XD-TRT often in real-time on the comparison pages.

What if I can't find stock of DT-501XD-TRT?

You can fill out our help required form which you can use to request a quote for DT-501XD-TRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay