Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$550.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$550.00
|
No stock
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Meter Function | Tachometer |
Meter Range | 0.0067Hz to 100kHz, 0.01s to 3600s |
Digit Height | 22mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 85VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DT-501XA-TRT-FVC?
Additional datasheets, footprints and schematics for DT-501XA-TRT-FVC are listed on our Part Details page. You can also find images and similar parts to DT-501XA-TRT-FVC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-501XA-TRT-FVC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-501XA-TRT-FVC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-501XA-TRT-FVC fall under?
The DT-501XA-TRT-FVC is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DT-501XA-TRT-FVC when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-501XA-TRT-FVC you can contact the distributor directly for product support, shipping queries etc.
Is the DT-501XA-TRT-FVC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DT-501XA-TRT-FVC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DT-501XA-TRT-FVC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-501XA-TRT-FVC often in real-time on the comparison pages.
What if I can't find stock of DT-501XA-TRT-FVC?
You can fill out our help required form which you can use to request a quote for DT-501XA-TRT-FVC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.