Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Flash Rate Range | 40FPM to 35000FPM |
---|---|
Accuracy % | 0.01% |
Input Impedance | 6.8kohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Where can I find additional details, specifications and documents for a DT-315AEB?
Additional datasheets, footprints and schematics for DT-315AEB are listed on our Part Details page. You can also find images and similar parts to DT-315AEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-315AEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-315AEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-315AEB fall under?
The DT-315AEB is listed under Test & Measurement > Environmental & Mechanical Test > Stroboscopes.
Can I view similar or alternative parts?
You can view similar parts to DT-315AEB when available in the Stroboscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-315AEB you can contact the distributor directly for product support, shipping queries etc.
Is the DT-315AEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-315AEB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DT-315AEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-315AEB often in real-time on the comparison pages.
What if I can't find stock of DT-315AEB?
You can fill out our help required form which you can use to request a quote for DT-315AEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.