Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$738.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$738.17
|
No stock
|
Buy Now |
Flash Rate Range | 100FPM to 30000FPM |
---|---|
Accuracy % | 0.01% |
Input Impedance | 10kohm |
Supply Voltage VAC | 115V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Where can I find additional details, specifications and documents for a DT-311A CAL DU?
Additional datasheets, footprints and schematics for DT-311A CAL DU are listed on our Part Details page. You can also find images and similar parts to DT-311A CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-311A CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-311A CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-311A CAL DU fall under?
The DT-311A CAL DU is listed under Test & Measurement > Environmental & Mechanical Test > Stroboscopes.
Can I view similar or alternative parts?
You can view similar parts to DT-311A CAL DU when available in the Stroboscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-311A CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the DT-311A CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-311A CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DT-311A CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-311A CAL DU often in real-time on the comparison pages.
What if I can't find stock of DT-311A CAL DU?
You can fill out our help required form which you can use to request a quote for DT-311A CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.