DT-311A Environmental & Mechanical Test by Nidec Copal Corporation

STROBOSCOPE, 40FPM TO 35000FPM, 0.01%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Flash Rate Range 40FPM to 35000FPM
Accuracy % 0.01%
Input Impedance 6.8kohm
Supply Voltage VAC 115V
Operating Temperature Min 0°C
Operating Temperature Max 40°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT-311A?

Additional datasheets, footprints and schematics for DT-311A are listed on our Part Details page. You can also find images and similar parts to DT-311A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT-311A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-311A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT-311A fall under?

The DT-311A is listed under Test & Measurement > Environmental & Mechanical Test > Stroboscopes.

Can I view similar or alternative parts?

You can view similar parts to DT-311A when available in the Stroboscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT-311A you can contact the distributor directly for product support, shipping queries etc.

Is the DT-311A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT-311A have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for DT-311A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT-311A often in real-time on the comparison pages.

What if I can't find stock of DT-311A?

You can fill out our help required form which you can use to request a quote for DT-311A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay