DSW-628 Isolation Transformers by Stancor Electronics

PRINTED CIRCUIT TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.64

Distributor Stock
Logo for Newark
Newark
from US$19.97
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.64
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 20VA
Secondary Voltages 2 x 14V
Current Rating 1.4A
Isolation Transformer Primary Voltages 2 x 115V
Input Voltage 115VAC
Output Current 1400mA
RoHS Compliant Yes

Alternative Descriptions

Printed Circuit Transformer | Newark Electronics
Transformer 20VA 115/230VAC Primary 14/28VAC 1.4/0.7A Secondary SW/DSW Series | Stancor DSW-628 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSW-628?

Additional datasheets, footprints and schematics for DSW-628 are listed on our Part Details page. You can also find images and similar parts to DSW-628 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSW-628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSW-628 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSW-628 fall under?

The DSW-628 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to DSW-628 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSW-628 you can contact the distributor directly for product support, shipping queries etc.

Is the DSW-628 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DSW-628 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for DSW-628.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSW-628 often in real-time on the comparison pages.

What if I can't find stock of DSW-628?

You can fill out our help required form which you can use to request a quote for DSW-628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay