Status: | Active |
---|---|
Series: | dsPIC33FJ32GS406 |
RoHS: | Compliant |
Operating Conditions |
---|
3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS |
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS |
Core: 16-Bit dsPIC33F |
---|
Code-Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL plus Hardware Divide |
32-Bit Multiply Support |
Clock Management |
---|
±1% Internal Oscillator |
Programmable PLLs and Oscillator Clock Sources |
Fail-Safe Clock Monitor (FSCM) |
Independent Watchdog Timer (WDT) |
Fast Wake-up and Start-up |
Power Management |
---|
Low-Power Management modes (Sleep, Idle, Doze) |
Integrated Power-on Reset and Brown-out Reset |
1.7 mA/MHz Dynamic Current (typical) |
50 µA IPD Current (typical) |
High-Speed PWM |
---|
Up to 9 PWM Pairs with Independent Timing |
Dead Time for Rising and Falling Edges |
1.04 ns PWM Resolution |
PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM |
Programmable Fault Inputs |
Flexible Trigger Configurations for ADC Conversions |
Advanced Analog Features |
---|
High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) |
Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs |
Dedicated result buffer for each analog channel |
Flexible and Independent ADC Trigger Sources |
Up to 4 High-Speed Comparators with Direct Connection to the PWM module |
10-bit Digital-to-Analog Converter (DAC) for each comparator |
DAC reference output |
Programmable references with 1024 voltage points |
Timers/Output Compare/Input Capture |
---|
Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters |
Four Output Compare (OC) modules Configurable as Timers/Counters |
Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter |
Four Input Capture (IC) modules |
Communication Interfaces |
---|
Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® |
Two 4-Wire SPI modules (15 Mbps) |
ECANâ„¢ module (1 Mbaud) with ECAN 2.0B Support |
Two I2Câ„¢ modules (up to 1 Mbaud) with SMBus Support |
Direct Memory Access (DMA) |
---|
4-Channel DMA with User-Selectable Priority Arbitration |
UART, SPI, ECAN, IC, OC and Timers |
Input/Output |
---|
Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins |
5V Tolerant Pins |
Selectable Open-Drain and Pull-ups |
29 External Interrupts |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 50 |
Program Memory Size (KB) | 32 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 64 |
Low Power | No |
Number of Comparators | 0 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 2000 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 12 |
SMPS PWM Channels | 12 |
Number of PWM Time Bases | 3 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 1 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | No |
Pins | Packaging | 64 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (40) |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Intelligent Power Supply Design Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
Supporting Collateral |
---|
dsPIC33FJ64GS610 PIM Information Sheet |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2324 |
Shipping Weight (kg) | 0.35 |
Lead Count | 64 |
Package Type | QFN |
Package Width or Size | 9x9x0.9mm |
Soldering Composition | Matte Tin |
16 Bit Mcu/Dsp 50Mips 32Kb Flash 64 Qfn 9X9X0.9Mm Tube Rohs Compliant: Yes |Microchip DSPIC33FJ32GS406-50I/MR | Newark Electronics |
Digital Signal Processors, DSP, DSC 16B MCU/DSP 50MIPS 32KB FL | Microchip Technology Inc. DSPIC33FJ32GS406-50I/MR | RS Americas |
DSC, 50MHZ, 32KB, QFN-EP-64 | Farnell |
MCU 16-Bit dsPIC RISC 32KB Flash 3.3V 64-Pin QFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a DSPIC33FJ32GS406-50I/MR?
Additional datasheets, footprints and schematics for DSPIC33FJ32GS406-50I/MR are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ32GS406-50I/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ32GS406-50I/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ32GS406-50I/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ32GS406-50I/MR fall under?
The DSPIC33FJ32GS406-50I/MR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ32GS406-50I/MR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ32GS406-50I/MR you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ32GS406-50I/MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ32GS406-50I/MR have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for DSPIC33FJ32GS406-50I/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ32GS406-50I/MR often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ32GS406-50I/MR?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ32GS406-50I/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.