DSPIC33FJ256MC710A-E/PF More Semiconductors - ICs by Microchip Technology

Optimized for Motor Control, CAN

Status: Active
Series: dsPIC33FJ256MC710A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The dsPIC33FJ256MC710A family of devices supports a variety of motor control applications, such as brushless DC motors, single and 3-phase induction motors and switched reluctance motors. The dsPIC33F Motor Control products are also well-suited for Uninterrupted Power Supply (UPS), inverters, Switched mode power supplies, power factor correction and also for controlling the power management module in servers, telecommunication equipment and other industrial equipment. These devices are also available in extended operating temperature options.

Where to Buy

Prices starting from US$8.91

Distributor Stock
Logo for Farnell
Farnell
from US$10.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.60
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.03
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$8.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.43
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating Conditions
3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
Qualification and Class B Support
AEC-Q100 REVG (Grade 1 -40ºC to +125ºC)
AEC-Q100 REVG (Grade 0 -40ºC to +150ºC)
Class B Safety Library, IEC 6073
Core: 16-bit dsPIC33F CPU
Code-efficient (C and Assembly) architecture
Two 40-bit wide accumulators
Single-cycle (MAC/MPY) with dual data fetch
Single-cycle mixed-sign MUL plus hardware divide
Clock Management
±2% internal oscillator
Programmable PLLs and oscillator clock sources
Fail-Safe Clock Monitor (FSCM)
Independent Watchdog Timer (WDT)
Fast wake-up and start-up
Power Management
Low-power management modes (Sleep, Idle,Doze)
Integrated Power-on Reset and Brown-out Reset
1.35 mA/MHz dynamic current (typical)
55 μA IPD current (typical)
Motor Control PWM
Up to four PWM generators with eight outputs
Dead Time for rising and falling edges
12.5 ns PWM resolution
PWM support for Motor Control: BLDC, PMSM, ACIM and SRM
Programmable Fault inputs
Flexible trigger for ADC conversions and configurations
Advanced Analog Features
Two ADC modules
Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit,500 ksps with one S&H
18 analog inputs on 64-pin devices and up to
32 analog inputs on 100-pin devices
Flexible and independent ADC trigger sources
Timers/Output Compare/Input Capture
Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers
Eight Output Compare modules configurable as
timers/counters
Eight Input Capture modules
Communication Interfaces
Two UART modules (10 Mbps)
Support for LIN 2.0 protocols and IrDA®
Two 4-wire SPI modules (15 Mbps)
Up to two I2Câ„¢ modules (up to 1 Mbaud) with SMBus support
Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with 2.0B support
Quadrature Encoder Interface (QEI) module
Data Converter Interface (DCI) module with I2S codec support
Input/Output
5V-tolerant pins
Selectable open drain, pull-ups, and pull-downs
Up to 5 mA overvoltage clamp current
External interrupts on all I/O pins

Specifications

Architecture 16
MaxSpeed (MHz) 40
CPU Speed (MIPS/DMIPS) 40
Program Memory Size (KB) 256
Multiple Flash Panels False
Direct Memory Access (DMA) Channels 8
Temp. Range Min. -40
Temp. Range Max. 150
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Pin Count 100
Low Power No
Number of Comparators 0
Number of ADCs 2
ADC Channels 24
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 1100
Number of DACs 0
DAC outputs 0
Max DAC Resolution (bits) 0
Hardware RTCC No
Motor Control PWM Channels 8
SMPS PWM Channels 0
Number of PWM Time Bases 2
Output Compare Channels 8
USB Interface None
Number of CAN Modules 2
Type of CAN module CAN
Crypto Engine No
Quadrature Encoder Interface (QEI) 1
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing No
Pins | Packaging 100 | TQFP
Temp Range -40C to +125C
Packing Media Tray (90)

Resources



Application Notes
AN699 - Anti-Aliasing, Analog Filters for Data Acquisition Systems
AN887 - AC Induction Motor Fundamentals
AN908 - Using the dsPIC30F / dsPIC33F for Vector Control of an ACIM
AN957 - Sensored BLDC Motor Control Using dsPIC Digital Signal Controllers (DSCs)
AN984 - An Introduction to AC Induction Motor Control
AN1017 - Sinusoidal Control of PMSM Motors with dsPIC30F / dsPIC33F/ dsPIC33E DSC
AN1044 - Data Encryption Routines for PIC24 and dsPIC Devices
AN1069 - Using C30 Compiler and the SPI module to Interface EEPROMs with dsPIC33F and PIC24F
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1078 - Dual-Shunt FOC With SMO
AN1096 - Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1106 - AN1106, Power Factor Correction in Power Conversion Applications
AN1045 - File I/O Functions Using Microchip's
AN1115 - Implementing Digital Lock-In Amplifiers Using the dsPIC DSC
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
AN1208 - Dual-Shunt FOC With PLL and PFC
AN1206 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM) Using Field Weakening
AN1210 - Using External Memory with PIC24F/24H/dsPIC33F Devices
AN1236 - Using C30 and a Timer to Interface dsPIC33 DSCs and PIC24 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1249 - ECAN Operation with DMA on dsPIC33F and PIC24H Devices
AN1292 - Dual-Shunt FOC with PLL
AN1299 - Single-Shunt Three-Phase Current Reconstruction Algorithm for Sensorless FOC of a PMSM
AN1307 - Stepper Motor Control with dsPIC® DSCs
AN992 - Sensorless BLDC Motor Control Using dsPIC30F2010


Code Examples
CE100 - Using A/D Converters and DSP Library for Signal Filtering
CE101 - Configuring 10-bit A/D Converters for 1MSPS Conversion Rate
CE102 - Performing A/D Conversions in SLEEP (Low-Power) Mode
CE103 - Implementing DOZE Mode for Dynamic CPU Power Control
CE104 - Dynamic Clock Switching for Low Power Operation
CE105 - Address Error Traps for Easy Debugging
CE106 - Math Error Traps for Robust Operation
CE107 - Stack Error Traps for Easy Debugging
CE108 - Oscillator Failure Traps and Failsafe Clock Monitoring
CE109 - Run-Time Self Programming of FLASH Program Memory
CE110 - Dynamic Tuning of Internal Fast RC
CE111 - External Interrupt Pins Configuration and Use
CE112 - Fast Wake-up From Sleep Mode
CE113 - Timer1 used in Real-Time Clock Applications
CE114 - Using the DMA with the UART in Loopback mode
CE115 - Example of Handling a DMA Trap
CE116 - Using the DMA with the SPI module
CE117 - Using the DMA with DCI peripheral for I2S driver
CE118 - Using FIR Filters From dsPIC Filter Design and DSP Library
CE119 Interfacing to I2C Serial EEPROM using I2C peripheral
CE120 A/D Conversions with Scanning through selected Analog Inputs with DMA
CE121 A/D Conversions with Scanning through selected Analog Inputs without DMA
CE122 - ADC Alternate Sampling
CE123 - CodeGuard(TM) Security: segment creation and code placement
CE124 - CodeGuard(TM) Security: Program flow changes between segments
CE125 - CodeGuard(TM) Security: Secure Segment Erase
CE127 - Crosswire Communication between ECAN 1 and ECAN 2 modules
CE128 - ECAN FIFO Receive Example
CE129 - ECAN Remote Transmission Request
CE135 - SPI Demo
CE136 - SPI without DMA
CE137 - UART without DMA
CE138 - SPI with two slaves
CE139 - 10-bit ADC Sampling at 2.2MSPS
CE140 - Inverse tangent operation using CORDIC iterative approximation
CE141 - SPI with Framed mode
CE142 - Open Drain configuration
CE143 - Using Timer1 for Period Interrupts
CE144 - CodeGuard Application Example
CE145 - Using I2C module as a Slave device
CE146 - Adaptive Notch Filter
CE147 - Signal Matching using Coherence Function Cross Spectral Density
CE148 - ADC Sampling with DMA and FIR Filtering - Apps include Circuit Breakers
CE149 - Signal generation, fractional sampling rate, interpolation, decimation
CE150 - JPEG Entropy Coding
CE151 - CRC Generation
CE153 - RTCC
CE154 - ADC to DAC Loopback
CE152 - Parallel Master Port (PMP) Example
CE155 - Real-Time Data Monitoring (RTDM) Example



Reference Manuals
Section 01. Introduction - dsPIC33F FRM
Section 02. CPU - dsPIC33F FRM
Section 03. Data Memory - dsPIC33F/PIC24H FRM
Section 04. Program Memory - dsPIC33F/PIC24H FRM
Section 05. Flash Programming - dsPIC33F/PIC24H FRM
Section 06. Interrupts - dsPIC33F/PIC24H FRM
Section 07. Oscillator - dsPIC33F/PIC24H FRM
Section 08. Reset - dsPIC33F FRM
Section 09. Watchdog Timer and Power-Saving Modes - dsPIC33F/PIC24H FRM
Section 10. I/O Ports - dsPIC33F/PIC24H FRM
Section 11. Timers - dsPIC33F/PIC24H FRM
Section 12. Input Capture - dsPIC33F FRM
Section 14. Motor Control PWM - dsPIC33F/PIC24H FRM
Section 15. Quadrature Encoder Interface (QEI) - dsPIC33F FRM
Section 16. Analog-to-Digital Converter (ADC) - dsPIC33F/PIC24H FRM
Section 20. Data Converter Interface (DCI) - dsPIC33F FRM
dsPIC33F/PIC24H FRM, Enhanced Controller Area Network (CAN) - dsPIC33F/PIC24H FRM
Section 22. Direct Memory Access (DMA) - dsPIC33F/PIC24H FRM
Section 23. CodeGuard Security - dsPIC33F/PIC24H FRM
Section 24. Programming and Diagnostics - dsPIC33F/PIC24H FRM
Section 25. Device Configuration - dsPIC33F/PIC24H FRM
Section 26. Development Tool Support - dsPIC33F FRM
dsPIC33/PIC24 FRM, UART
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare
dsPIC33/PIC24 FRM, Serial Peripheral Interface (SPI)



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.497
Shipping Weight (kg) 4.088889
Lead Count 100
Package Type TQFP
Package Width or Size 14x14x1mm
Soldering Composition Matte Tin

Alternative Descriptions

Dsc, 16Bit, 128Kb, 40Mhz, 3.6V, Tqfp-100 Rohs Compliant: Yes |Microchip DSPIC33FJ256MC710A-E/PF | Newark Electronics
dsPIC33F Series 30 kB RAM 256 kB Flash 16-Bit Digital Signal Controller-TQFP-100 | Future Electronics
16 Bit MCU/DSP 100LD 40MIPS 256KB FLASH | Microchip Technology
Digital Signal Processors, DSP, DSC 16Bit 40MIPS 256KB Flash | Microchip Technology Inc. DSPIC33FJ256MC710A-E/PF | RS Americas
DSC, 16BIT, 128KB, 40MHZ, 3.6V, TQFP-100 | Farnell
MCU 16-bit dSPIC33 dsPIC RISC 256KB Flash 3.3V 100-Pin TQFP | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33FJ256MC710A-E/PF?

Additional datasheets, footprints and schematics for DSPIC33FJ256MC710A-E/PF are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ256MC710A-E/PF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33FJ256MC710A-E/PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ256MC710A-E/PF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC33FJ256MC710A-E/PF fall under?

The DSPIC33FJ256MC710A-E/PF is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSPIC33FJ256MC710A-E/PF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ256MC710A-E/PF you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33FJ256MC710A-E/PF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC33FJ256MC710A-E/PF have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for DSPIC33FJ256MC710A-E/PF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33FJ256MC710A-E/PF often in real-time on the comparison pages.

What if I can't find stock of DSPIC33FJ256MC710A-E/PF?

You can fill out our help required form which you can use to request a quote for DSPIC33FJ256MC710A-E/PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay