Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Conditions |
3.0V to 3.6V, -40u00baC to +150u00baC, DC to 20 MIPS |
3.0V to 3.6V, -40u00baC to +125u00baC, DC to 40 MIPS |
3.0V to 3.6V, -40u00baC to +85u00baC, DC to 50 MIPS dsPIC33F DSC Core |
Code-efficient (C and Assembly) architecture |
Two 40-bit wide accumulators |
Single-cycle (MAC/MPY) with dual data fetch |
Single-cycle mixed-sign MUL plus hardware divide |
32-bit multiply support High-Speed PWM |
Up to four PWM pairs with independent timing |
Dead time for rising and falling edges |
1.04 ns PWM resolution |
PWM support for: |
DC/DC, AC/DC, Inverters, PFC, and Lighting |
Programmable Fault inputs |
Flexible trigger configurations for ADC conversions Advanced Analog Features |
High-Speed ADC module: |
10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) |
Up to four High-Speed Comparators with direct connection to the PWM module: |
10-bit Digital-to-Analog Converter (DAC) for each comparator |
DAC reference output Timers/Output Compare/Input Capture |
Three general purpose timers: |
Three 16-bit and one 32-bit timer/counter |
Two Output Compare (OC) modules |
Two Input Capture (IC) modules |
Peripheral Pin Select (PPS) to allow function remap Communication Interfaces |
UART module (12.5 Mbps) |
With support for LIN 2.0 protocols and IrDAu00ae |
4-wire SPI module |
I2Cu2122 module (up to 1 Mbaud) with SMBus support |
PPS to allow function remap |
Family | 16-Bit DSC |
---|---|
Part Family | dsPIC33FJ64GS610 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 40 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 50 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 5 |
Secure Bootloader (CodeGuardâ„¢ Security) | Intermediate |
RAM (bytes) | 2048 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 35 |
Pin Count | 44 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 7.37 MHz, 32.768 kHz |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 2000 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 16 Bit Digital Timers | 3 |
Max 32 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Motor Control PWM Channels | 6 |
SMPS PWM Channels | 6 |
Standalone Output Compare/ Standard PWM | 2 |
Input Capture | 2 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 4 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 1 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | GPIO |
JTAG | Program/Boundary Scan |
Debug Interface | ICSP |
Include in Focus Product Selector Guide | True |
InstructionWord | 24 |
Temperature Range | -40C to +125C |
16 Bit MCU/DSP 40MIPS 16 KB FLASH 2KB RAM SMPS | Microchip Technology Inc. DSPIC33FJ16GS404-E/TL | RS Americas |
DSC, 40MHZ, 16KB, VTLA-44 | Farnell |
MCU 16-bit dSPIC33 dsPIC RISC 16KB Flash 3.3V 44-Pin VTLA EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a DSPIC33FJ16GS404-E/TL?
Additional datasheets, footprints and schematics for DSPIC33FJ16GS404-E/TL are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ16GS404-E/TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ16GS404-E/TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ16GS404-E/TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ16GS404-E/TL fall under?
The DSPIC33FJ16GS404-E/TL is listed under dsPIC33FJ16GS404.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ16GS404-E/TL when available in the dsPIC33FJ16GS404 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ16GS404-E/TL you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ16GS404-E/TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33FJ16GS404-E/TL have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for DSPIC33FJ16GS404-E/TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ16GS404-E/TL often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ16GS404-E/TL?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ16GS404-E/TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.