DSPIC33FJ16GS404-50I/PT More Semiconductors - ICs by Microchip Technology

High-Speed PWM, ADC and Comparators

Status: Active
Series: dsPIC33FJ16GS404
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection

Where to Buy

Prices starting from US$3.95

Distributor Stock
Logo for Farnell
Farnell
from US$4.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.66
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.53
-
Buy Now

Features

Operating Conditions
3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS
Core: 16-Bit dsPIC33F CPU
Code-Efficient (C and Assembly) Architecture
Two 40-Bit Wide Accumulators
Single-Cycle (MAC/MPY) with Dual Data Fetch
Single-Cycle Mixed-Sign MUL plus Hardware Divide
32-Bit Multiply Support
Clock Management
±2.0% Internal Oscillator
Programmable PLLs and Oscillator Clock Sources
Fail-Safe Clock Monitor (FSCM)
Independent Watchdog Timer (WDT)
Fast Wake-up and Start-up
Power Management
Low-Power Management modes (Sleep, Idle, Doze)
Integrated Power-on Reset and Brown-out Reset
High-Speed PWM
Up to Four PWM Pairs with Independent Timing
Dead Time for Rising and Falling Edges
1.04 ns PWM Resolution
PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting
Programmable Fault Inputs
Flexible Trigger Configurations for ADC Conversions
Advanced Analog Features
ADC module: 10-bit resolution with up to 2 Successive Approximation Register (SAR) converters (4 Msps) and up to six Sample-and-Hold (S&H) circuits
Flexible and Independent ADC Trigger Sources
Up to Four High-Speed Comparators with Direct Connection to the PWM module
Timers/Output Compare/Input Capture
Three General Purpose Timers: Three 16-bit and one 32-bit timer/counter
Two Output Compare (OC) modules
Two Input Capture (IC) modules
Peripheral Pin Select (PPS) to allow Function Remap
Communication Interfaces
UART module (12.5 Mbps): With support for LIN/J2602 protocols and IrDA®
4-Wire SPI module
I2Câ„¢ module (up to 1 Mbaud) with SMBus Support
PPS to allow Function Remap Input/Output
Sink/Source 18 mA on 8 Pins, 10 mA on 10 Pins and 6 mA on 17 Pins
5V Tolerant Pins
Selectable Open-Drain and Pull-ups
External Interrupts on up to 30 I/O Pins

Specifications

CPU Type dsPIC® DSC
CPU Speed (MHz) 50
Program Memory Size (KB) 16
Multiple Flash Panels False
Temp. Range Min.(C°) -40
Temp. Range Max.(C°) 150
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Pin Count 44
Low Power No
Number of Comparators 0
Number of ADCs 1
ADC Channels 8
Max ADC Resolution (bits) 10
Max ADC Sampling Rate (ksps) 2000
Number of DACs 0
DAC outputs 0
Max DAC Resolution (bits) 0
Hardware RTCC No
Motor Control PWM Channels 6
SMPS PWM Channels 6
Number of PWM Time Bases 4
Output Compare Channels 2
USB Interface None
Number of CAN Modules 0
Type of CAN module None
Crypto Engine No
Quadrature Encoder Interface (QEI) 0
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing Yes
Pins | Packaging 44 | TQFP
Temp Range -40C to +85C
Packing Media Tray (160)

Resources



Application Notes
AN1069 - Using C30 Compiler and the SPI module to Interface EEPROMs with dsPIC33F and PIC24F
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1096 - Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1106 - AN1106, Power Factor Correction in Power Conversion Applications
AN1114 - Switch Mode Power Supply (SMPS) Topologies (Part I)
AN1207 - Switch Mode Power Supply (SMPS) Topologies (Part II)
AN1236 - Using C30 and a Timer to Interface dsPIC33 DSCs and PIC24 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1279 - Offline UPS Reference Design Using the dsPIC DSC
TB062 - Frequently Asked Questions (FAQs) About dsPIC® DSC SMPS Devices
AN1338 - Grid-Connected Solar Microinverter Ref. Design Using a dsPIC® DSC
AN1421 - Platinum-Rated AC/DC Reference Design Using the dsPIC DSC






Reference Manuals
Section 02. CPU - dsPIC33F FRM
Section 03. Data Memory - dsPIC33F/PIC24H FRM
Section 04. Program Memory - dsPIC33F/PIC24H FRM
Section 05. Flash Programming - dsPIC33F/PIC24H FRM
Section 08. Reset - dsPIC33F FRM
Section 09. Watchdog Timer and Power-Saving Modes - dsPIC33F/PIC24H FRM
Section 11. Timers - dsPIC33F/PIC24H FRM
Section 12. Input Capture - dsPIC33F FRM
Section 23. CodeGuard Security - dsPIC33F/PIC24H FRM
Section 24. Programming and Diagnostics - dsPIC33F/PIC24H FRM
Section 25. Device Configuration - dsPIC33F/PIC24H FRM
Section 26. Development Tool Support - dsPIC33F FRM
Section 44. High-Speed 10-Bit ADC - dsPIC33F/PIC24H FRM
Section 45. High-Speed Analog Comparator - dsPIC33F/PIC24H FRM
dsPIC33/PIC24 FRM, High-Speed PWM Module
Section 41. Interrupts (Part IV) - dsPIC33F/PIC24H FRM
Section 40. Introduction (Part IV) - dsPIC33F/PIC24H FRM
Section 42. Oscillator (Part IV) - dsPIC33F/PIC24H FRM
Section 30. I/O Ports with Peripheral Pin Select (PPS) - dsPIC33F/PIC24H FRM
dsPIC33E/PIC24E FRM, Analog-to-Digital Converter (ADC)
dsPIC33/PIC24 FRM, UART
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare
dsPIC33/PIC24 FRM, Serial Peripheral Interface (SPI)



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.2733
Shipping Weight (kg) 1.1875
Lead Count 44
Package Type TQFP
Package Width or Size 10x10x1mm
Soldering Composition Matte Tin

Alternative Descriptions

Dsc, 50Mhz, 16Kb, Tqfp-44 | Newark Electronics
16 Bit DSC, 16KB Flash, 2KB RAM, 50 MHz, 44 Pin, SMPS PWM | Microchip Technology
16 Bit MCU/DSP 50MIPS 16 KB FLASH SMPS | Microchip Technology Inc. DSPIC33FJ16GS404-50I/PT | RS Americas
DSC, 50MHZ, 16KB, TQFP-44 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33FJ16GS404-50I/PT?

Additional datasheets, footprints and schematics for DSPIC33FJ16GS404-50I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ16GS404-50I/PT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33FJ16GS404-50I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ16GS404-50I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC33FJ16GS404-50I/PT fall under?

The DSPIC33FJ16GS404-50I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSPIC33FJ16GS404-50I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ16GS404-50I/PT you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33FJ16GS404-50I/PT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC33FJ16GS404-50I/PT have stock available?

Authorised distributors including Newark Electronics, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for DSPIC33FJ16GS404-50I/PT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33FJ16GS404-50I/PT often in real-time on the comparison pages.

What if I can't find stock of DSPIC33FJ16GS404-50I/PT?

You can fill out our help required form which you can use to request a quote for DSPIC33FJ16GS404-50I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay