Status: | Active |
---|---|
Series: | dsPIC33FJ12MC201 |
RoHS: | Compliant |
Prices starting from US$2.50
Operating Range: |
---|
Up to 40 MIPS operation (at 3.0-3.6V): |
Industrial temperature range (-40°C to +85°C) |
Extended temperature range (-40°C to +125°C) |
High-Performance DSC CPU: |
---|
Modified Harvard architecture |
C compiler optimized instruction set |
16-bit-wide data path |
24-bit-wide instructions |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
83 base instructions: mostly one word/one cycle |
Two 40-bit accumulators with rounding and saturation options |
Flexible and powerful addressing modes: |
Software stack |
16 x 16 fractional/integer multiply operations |
32/16 and 16/16 divide operations |
Single-cycle multiply and accumulate: Up to ±16-bit shifts for up to 40-bit data |
Timers/Capture/Compare/PWM: |
---|
Timer/Counters, up to three 16-bit timers |
Input Capture (up to four channels) |
Output Compare (up to two channels) |
Interrupt Controller: |
---|
5-cycle latency |
Up to 26 available interrupt sources |
Up to three external interrupts |
Seven programmable priority levels |
Four processor exceptions |
Digital I/O: |
---|
Peripheral pin Select functionality |
Up to 21 programmable digital I/O pins |
Wake-up/Interrupt-on-Change for up to 21 pins |
Output pins can drive from 3.0V to 3.6V |
Up to 5V output with open drain configurations on 5V tolerant pins |
4 mA sink on all I/O pins |
On-Chip Flash and SRAM: |
---|
Flash program memory (12 Kbytes) |
Data SRAM (1024 bytes) |
Boot and General Security for program Flash System Management: |
Flexible clock option |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Reset by multiple sources |
Power Management: |
---|
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep, and Doze modes with fast wake |
Motor Control Peripherals: |
---|
6-channel 16-bit Motor Control PWM |
Quadrature Encoder Interface module |
Analog-to-Digital Converters (ADCs): |
---|
10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion: |
-Two and four simultaneous samples (10-bit ADC) |
-Up to six input channels with auto-scanning |
CMOS Flash Technology: |
---|
Low-power, high-speed Flash technology |
Fully static design |
3.3V (±10%) operating voltage |
Industrial and Extended temperature |
Low power consumption |
Communication Modules: |
---|
4-wire SPI: |
-Framing supports I/O interface to simple codecs |
- Supports 8-bit and 16-bit data |
-Supports all serial clock formats and sampling modes |
I2Câ„¢: |
- Full Multi-Master Slave mode support |
- 7-bit and 10-bit addressing |
- Bus collision detection and arbitration |
- Integrated signal conditioning |
- Slave address masking |
UART: |
- Interrupt on address bit detect |
- Interrupt on UART error |
- Wake-up on Start bit from Sleep mode |
- 4-character TX and RX FIFO buffers |
- LIN bus support |
- IrDA® encoding and decoding in hardware |
- High-Speed Baud mode |
- Hardware Flow Control with CTS and RTS |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Size (KB) | 12 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 20 |
Low Power | No |
Number of Comparators | 0 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 8 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 1 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
Data Sheets |
---|
dsPIC33FJ12MC201/202 Data Sheet |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
20 PIN, 12KB FLASH, 1KB RAM, 40 MIPS, 15 I/O 16 BIT MCU, NANOWATT | Microchip Technology |
Micro 16b 12KB Fl, DSPIC33FJ12MC201-I/SO | RS |
DSP, 20-Pin, 12KB Flash, 1KB RAM, 13 I/O, 16-Bit, Motor Control | Microchip Technology Inc. DSPIC33FJ12MC201-I/SO | RS Americas |
DSC, MOTOR CTRL 16BIT 13 I/O, SMD | element14 |
MCU 16-bit dSPIC33 dsPIC RISC 12KB Flash 3.3V 20-Pin SOIC W Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a DSPIC33FJ12MC201-I/SO?
Additional datasheets, footprints and schematics for DSPIC33FJ12MC201-I/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ12MC201-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ12MC201-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ12MC201-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ12MC201-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ12MC201-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ12MC201-I/SO have stock available?
Authorised distributors including Microchip Technology, RS, RS Americas, element14 and Farnell have stock available or on a lead time for DSPIC33FJ12MC201-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ12MC201-I/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ12MC201-I/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ12MC201-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.