Status: | Active |
---|---|
Series: | dsPIC33FJ12GP202 |
RoHS: | Compliant |
Operating Range |
---|
Up to 40 MIPS operation (at 3.0-3.6V) |
Industrial temperature range (-40°C to +85°C) |
Extended temperature range (-40°C to +125°C) |
High-Performance dsPIC33F core |
---|
Modified Harvard architecture |
C compiler optimized instruction set |
16-bit wide data path, 24-bit wide instructions |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
83 base instructions, mostly one word/one cycle |
Sixteen 16-bit general purpose registers |
Two 40-bit accumulators with rounding and saturation options |
Flexible and powerful addressing modes: - Indirect - Modulo - Bit-Reversed |
Software stack |
16 x 16 fractional/integer multiply operations |
32/16 and 16/16 divide operations |
Single-cycle MAC with accumulator write back for DSP operations and dual data fetch |
Up to ±16-bit shifts for up to 40-bit data |
Interrupt Controller |
---|
5-cycle latency |
Up to 21 available interrupt sources |
Up to three external interrupts |
Seven programmable priority levels |
Four processor exceptions |
On-Chip Flash and SRAM |
---|
Flash program memory (12 Kbytes) |
Data SRAM (1024 bytes) |
Boot and General Security for Program Flash |
Digital I/O |
---|
Peripheral Pin Select Functionality |
Up to 21 programmable digital I/O pins |
Wake-up/interrupt-on-change for up to 21 pins |
Output pins can drive from 3.0V to 3.6V |
Up to 5V output with open drain configurations on 5V tolerant pins |
4 mA sink on all I/O pins |
System Management |
---|
Flexible clock options: - External, crystal, resonator, internal RC - Fully Integrated Phase-Locked Loop (PLL) - Extremely low-jitter PLL |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Power Management |
---|
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep and Doze modes with fast wake-up |
Timers/Capture/Compare |
---|
Up to three 16-bit timers which can pair up to make one 32-bit timer |
Input Capture (up to four channels): - Capture on up, down, or both edges |
16-bit capture input functions, 4-deep FIFO on each capture |
Output Compare (up to two channels) with Single or Dual 16-bit Compare mode |
Communication Modules |
---|
4-wire SPI: - Framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and supports all serial clock formats and sampling modes |
I2Câ„¢: - Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, slave address masking and integrated signal conditioning |
UART: - Provides LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode and Hardware Flow Control with CTS and RTS |
Analog-to-Digital Converters (ADCs) |
---|
ADC with 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion |
Two and four simultaneous samples (10-bit ADC) |
Up to 10 input channels with auto-scanning |
Conversion start can be manual or synchronized with one of four trigger sources |
Conversion possible in Sleep mode |
±2 LSb max integral nonlinearity |
±1 LSb max differential nonlinearity |
Packaging |
---|
18-pin PDIP/SOIC |
28-pin SPDIP/SOIC/SSOP/QFN |
CPU Type | dsPIC® DSC |
---|---|
CPU Speed (MHz) | 40 |
Program Memory Size (KB) | 12 |
Multiple Flash Panels | False |
Temp. Range Min.(C°) | -40 |
Temp. Range Max.(C°) | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 0 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 28 | SSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (47) |
Data Sheets |
---|
dsPIC33FJ12GP201/202 Data Sheet |
Board Design Files |
---|
dsPIC33FJ12GP202 (SPDIP) BSDL file |
dsPIC33FJ12GP202 (QFN) BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Miscellaneous |
---|
dsPIC33FJ12GP202 PIM Information Sheet |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
Supporting Collateral |
---|
In-Circuit Debugging Interface Options with dsPIC DSC |
TB3008, PLL Jitter and its Effects on ECAN Technology Protocol |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2292 |
Shipping Weight (kg) | 0.489362 |
Lead Count | 28 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
28 PIN, 12KB, FLASH, 1KB RAM, 40MIPS, 21 I/O, 16 BIT FAMILY, NANOWATT | Microchip Technology |
12Kb, Flash, 1Kb Ram, 40Mips, 21I/O, 16-Bit Family,nanowatt 28 Ssop .209In Tube Rohs Compliant: Yes |Microchip DSPIC33FJ12GP202-E/SS | Newark Electronics |
MCU 16-bit dSPIC33 dsPIC RISC 12KB Flash 3.3V 28-Pin SSOP | Avnet America |
12KB, Flash, 1KB RAM, 40MIPS, 21I/O, 16-bit Family, nanoWatt | Microchip Technology Inc. DSPIC33FJ12GP202-E/SS | RS Americas |
DSC, 40MHZ, 12KB, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33FJ12GP202-E/SS?
Additional datasheets, footprints and schematics for DSPIC33FJ12GP202-E/SS are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ12GP202-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ12GP202-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ12GP202-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ12GP202-E/SS fall under?
The DSPIC33FJ12GP202-E/SS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ12GP202-E/SS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ12GP202-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ12GP202-E/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ12GP202-E/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for DSPIC33FJ12GP202-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ12GP202-E/SS often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ12GP202-E/SS?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ12GP202-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.