DSPIC33EP64MC206-H/MR dsPIC33EP64MC206 by Microchip Technology

16 Bit DSC, 64KB Flash, 8KB RAM, 60 MHz, 64 Pin, MCPWM,QEI, 3 OpAmp, 4 Comp, PTG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications.

No distributors results available

Features

Operating Conditions

3.0V to 3.6V, -40u00baC to +85u00baC, DC to 70 MIPS
3.0V to 3.6V, -40u00baC to +125u00baC, DC to 60 MIPS

dsPIC33E DSC Core

Modified Harvard Architecture
C Compiler Optimized Instruction Set
16-bit Wide Data Path
24-bit Wide Instructions
16x16 Integer Multiply Operations
32/16 and 16/16 Integer Divide Operations
Two 40-bit Accumulators with Rounding and Saturation Options
Single-Cycle Multiply and Accumulate
Single-Cycle shifts for up to 40-bit Data
16x16 Fractional Multiply/Divide Operations

High-Speed PWM

Up to three PWM pairs with independent timing
Dead time for rising and falling edges
7.14 ns PWM resolution
PWM support for:
Inverters, PFC, Lighting
BLDC, PMSM, ACIM, SRM
Programmable Fault inputs
Flexible trigger configurations for ADC conversions

Advanced Analog Features

ADC module:
Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H
Up to three Op amp/Comparators:
Op Amp direct connection to the ADC module
Additional dedicated comparator
Programmable references with 32 voltage points for comparators
Charge Time Measurement Unit (CTMU):
Supports mTouchu2122 capacitive touch sensing

Timers/Output Compare/Input Capture

12 general purpose timers:
Five 16-bit and up to two 32-bit timers/counters
Four OC modules configurable as timers/counters
PTG module with two configurable timers/counters
32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
Four IC modules
Peripheral Trigger Generator (PTG) for scheduling complex sequences

Communication Interfaces

Two UART modules (15 Mbps)
Two 4-wire SPI modules (15 Mbps)
Two I2Cu2122 modules (up to 1 Mbaud) with SMBus support
PPS to allow function remap
Programmable Cyclic Redundancy Check (CRC)

Direct Memory Access (DMA)

4-channel DMA with user-selectable priority arbitration
UART, SPI, ADC, IC, OC, and Timers

Specifications

Family 16-bit DSC
Part Family dsPIC33EP512MC506
Part Prefix dsPIC
Architecture 16
Core 16-bit dsPIC DSC
MaxSpeed (MHz) 70
CPU Type 16-bit dsPIC DSC
CPU Speed (MIPS/DMIPS) 70
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 64
Program Memory Size (KWords) 21
Secure Bootloader (CodeGuardā„¢ Security) Basic
RAM (bytes) 8192
Emulated EEPROM in Flash True
Direct Memory Access (DMA) Channels 4
Temp. Range Min. -40
Temp. Range Max. 150
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Max I/O Pins 53
Pin Count 64
Brown Out Reset (BOR) BOR
Low Voltage Detection (LVD) None
Power On Reset (POR) Yes
Internal Oscillator 7.37 MHz, 32 kHz
Internal Osc better than 1% accuracy True
Number of Comparators 4
Comparator max speed (ns) 19
Number of ADCs 1
ADC Channels 16
Diff ADC Inputs 4 Unipolar Differential Inputs
Max ADC Sampling Rate (ksps) 1100
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Number of DACs 1
Max DAC Resolution (bits) 4
Number of Op Amps 3
CTMU Yes
UART 2
SPIā„¢ 2
I2C 2
Max 16 Bit Digital Timers 5
Max 32 Bit Digital Timers 2
Watch Dog Timers (WDT) Yes
Timers 12
Motor Control PWM Channels 6
Standalone Output Compare/ Standard PWM 4
Input Capture 4
Max # PWM outputs (including complementary outputs) 10
Number of PWM Time Bases 2
PWM Max Resolution (bits) 16
PWM Resolution (time ns) 7
Output Compare Channels 4
USB Interface None
Type of CAN module None
LIN Yes
IrDA Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
Class B Hardware True
CRC Yes
Quadrature Encoder Interface (QEI) 1
Peripheral Trigger Generator (PTG) True
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port GPIO
JTAG Boundary Scan
Debug Interface ICSP
Keydifferences DSP, HS-PWM
Include in Focus Product Selector Guide True
InstructionWord 24
Supported in MPLAB Code Configurator Yes
Temperature Range -40C to +150C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33EP64MC206-H/MR?

Additional datasheets, footprints and schematics for DSPIC33EP64MC206-H/MR are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP64MC206-H/MR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33EP64MC206-H/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP64MC206-H/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC33EP64MC206-H/MR fall under?

The DSPIC33EP64MC206-H/MR is listed under dsPIC33EP64MC206.

Can I view similar or alternative parts?

You can view similar parts to DSPIC33EP64MC206-H/MR when available in the dsPIC33EP64MC206 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP64MC206-H/MR you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33EP64MC206-H/MR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSPIC33EP64MC206-H/MR have stock available?

There is no stock from authorised distributors for DSPIC33EP64MC206-H/MR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33EP64MC206-H/MR often in real-time on the comparison pages.

What if I can't find stock of DSPIC33EP64MC206-H/MR?

You can fill out our help required form which you can use to request a quote for DSPIC33EP64MC206-H/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay