DSPIC33EP32GS202T-I/MX by Microchip Technology

Digital Power SMPS, High Speed ADC, DAC

Status: Active
Series: dsPIC33EP32GS202
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

dsPIC33EPXXGS202 is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as:

• AC to DC Converters
• DC to DC Converters
• Power Factor Correction (PFC)
• Uninterruptible power supply (UPS)
• Inverters
• Embedded Power-Supply Controllers
• Arc Fault Detection

The dsPIC33EPXXGS202 family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual and FMEDA available under NDA upon request to your sales office
• MPLAB XC Compiler Functional Safety Manual available with registration 
• Learn more about our functional safety capabilities including hardware, software, and supporting collateral

Where to Buy

Prices starting from US$3.21

Distributor Stock
Logo for Farnell
Farnell
from US$3.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.76
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.21
-
Buy Now

Features

Operating Conditions
3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS
3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS
Flash Architecture
16 Kbytes Kbytes of Program Flash
Core: 16-Bit dsPIC33E CPU
Two 40-Bit Wide Accumulators
Code-Efficient (C and Assembly) Architecture
Single-Cycle (MAC/MPY) with Dual Data Fetch
Single-Cycle Mixed-Sign MUL Plus Hardware Divide
32-Bit Multiply Support
Two Additional Working Register Sets (reduces context switching)
High-Speed PWM
Individual Time Base and Duty Cycle for each PW
1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase)
Supports Center-Aligned, Redundant, Complementary and True Independent Output modes
Independent Fault and Current-Limit Inputs
Output Override Control
PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting
Advanced Analog Features
High-Speed ADC module
12-bit with 2 dedicated SAR ADC cores and one shared SAR ADC core
Configurable resolution (up to 12-bit) for each ADC core
Up to 3.25 Msps conversion rate per channel at 12-bit resolution
12 single-ended inputs
Dedicated result buffer for each analog channel
Flexible and independent ADC trigger sources
Two digital comparators
Two oversampling filters for increased resolution
ADC with Early Interrupt feature.
Rail-to-Rail Comparators with Hysteresis:
Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator
External reference inputs
Two Programmable Gain Amplifiers: Single-ended or independent ground reference
Five selectable gains (4x, 8x, 16x, 32x and 64x)
40 MHz gain bandwidth
Interconnected SMPS Peripherals
Reduces CPU Interaction to Improve Performance
Flexible PWM Trigger Options for ADC Conversions
High-Speed Comparator Truncates PWM (15 ns typical)
Supports Cycle-by-Cycle Current mode control
Current Reset mode (variable frequency)
Timers/Output Compare/Input Capture
16-Bit and up to Two 32-Bit Timers/Counters
Output Compare (OC) module, Configurable as Timer/Counter
Input Capture (IC) module
Functional Safety support (ISO26262)
ASIL-B & ASIL-C focused applications
FMEDA and Safety manual available under NDA upon request to your sales office
Safety qualified XC16 compiler
Functional Safety hardware features
Multiple redundant clock sources
IO ports read-back
Analog peripherals redundancies
Windowed Watchdog Timer
Hardware traps
SFR locks
Write protection

Specifications

CPU Type dsPIC® DSC
CPU Speed (MHz) 70
Program Memory Size (KB) 32
Multiple Flash Panels True
Temp. Range Min.(C°) -40
Temp. Range Max.(C°) 125
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Pin Count 28
Low Power No
Number of Comparators 2
Number of ADCs 3
ADC Channels 12
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 3250
Number of DACs 2
DAC outputs 0
Max DAC Resolution (bits) 12
Hardware RTCC No
Motor Control PWM Channels 0
SMPS PWM Channels 6
Number of PWM Time Bases 3
Output Compare Channels 1
USB Interface None
Number of CAN Modules 0
Type of CAN module None
Crypto Engine No
Quadrature Encoder Interface (QEI) 0
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing Yes
Supported in MPLAB Code Configurator Yes
Pins | Packaging 28 | UQFN
Temp Range -40C to +85C
Packing Media Tape and reel (3300)

Resources








Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0029
Shipping Weight (kg) 0.181212
Lead Count 28
Package Type UQFN
Package Width or Size 6x6x0.5mm
Soldering Composition Matte Tin

Alternative Descriptions

32Kb Flash, 70Mips, Dsc Optimized For Digital Power Applications 28 Uqfn 6X6X0.5Mm T/R Rohs Compliant: Yes |Microchip DSPIC33EP32GS202T-I/MX | Newark Electronics
16-bit DSC 32KB Flash, 2KB RAM, 28 Pin with SMPS peripherals | Microchip Technology
DSC, 70MHZ, 32KB, UQFN-EP-28 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33EP32GS202T-I/MX?

Additional datasheets, footprints and schematics for DSPIC33EP32GS202T-I/MX are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP32GS202T-I/MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33EP32GS202T-I/MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP32GS202T-I/MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP32GS202T-I/MX you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33EP32GS202T-I/MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC33EP32GS202T-I/MX have stock available?

Authorised distributors including Newark Electronics, Microchip Technology and Farnell have stock available or on a lead time for DSPIC33EP32GS202T-I/MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33EP32GS202T-I/MX often in real-time on the comparison pages.

What if I can't find stock of DSPIC33EP32GS202T-I/MX?

You can fill out our help required form which you can use to request a quote for DSPIC33EP32GS202T-I/MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay