Status: | Active |
---|---|
Series: | dsPIC33EP128GS702 |
RoHS: | Compliant |
dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as:
• AC to DC Converters
• DC to DC Converters
• Power Factor Correction (PFC)
• Uninterruptible power supply (UPS)
• Inverters
• Embedded Power-Supply Controllers
• Arc Fault Detection
The dsPIC33EPXXGS70X/80X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual and FMEDA available under NDA upon request to your sales office
• MPLAB XC Compiler Functional Safety Manual available with registration
• Learn more about our functional safety capabilities including hardware, software, and supporting collateral
Operating Conditions |
---|
3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS |
3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS |
Flash Architecture |
---|
Dual Partition Flash Program Memory with Live Update |
Supports programming while operating |
Supports partition soft swap |
Core: 16-Bit dsPIC33E CPU |
---|
Two 40-Bit Wide Accumulators |
Code-Efficient (C and Assembly) Architecture |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL Plus Hardware Divide |
32-Bit Multiply Support |
Four Additional Working Register Sets (reduces context switching) |
High-Speed PWM |
---|
Individual Time Base and Duty Cycle for each PWM |
1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) |
Supports Center-Aligned, Redundant, Complementary and True Independent Output modes |
Independent Fault and Current-Limit Inputs |
Output Override Control |
PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting |
Advanced Analog Features |
---|
High-Speed ADC module |
12-bit with 4 dedicated SAR ADC cores and one shared SAR ADC core |
Configurable resolution (up to 12-bit) for each ADC core |
Up to 3.25 Msps conversion rate per channel at 12-bit resolution |
11 to 22 single-ended inputs |
Dedicated result buffer for each analog channel |
Flexible and independent ADC trigger sources |
Two digital comparators |
Two oversampling filters for increased resolution |
Four Rail-to-Rail Comparators with Hysteresis |
Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator |
Up to two DAC reference outputs |
Up to two external reference inputs |
Two Programmable Gain Amplifiers |
Single-ended or independent ground reference |
Five selectable gains (4x, 8x, 16x, 32x and 64x) |
40 MHz gain bandwidth |
Interconnected SMPS Peripherals |
---|
Reduces CPU Interaction to Improve Performance |
Flexible PWM Trigger Options for ADC Conversions |
High-Speed Comparator Truncates PWM (15 ns typical) |
---|
Supports Cycle-by-Cycle Current mode control |
Current Reset mode (variable frequency) |
Timers/Output Compare/Input Capture |
---|
16-Bit and up to two 32-Bit Timers/Counters |
Output Compare (OC) modules, Configurable as Timers/Counters |
Input Capture (IC) modules |
Functional Safety support (ISO26262) |
---|
ASIL-B & ASIL-C focused applications |
FMEDA and Safety manual available under NDA upon request to your sales office |
Safety qualified XC16 compiler |
Functional Safety hardware features |
---|
Multiple redundant clock sources |
IO ports read-back |
Analog peripherals redundancies |
Windowed Watchdog Timer |
Hardware traps |
SFR locks |
Write protection |
CPU Type | dsPIC® DSC |
---|---|
CPU Speed (MHz) | 70 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | True |
Temp. Range Min.(C°) | -40 |
Temp. Range Max.(C°) | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 4 |
Number of ADCs | 5 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 3250 |
Number of DACs | 4 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 12 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 10 |
Number of PWM Time Bases | 5 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 4 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (27) |
Data Sheets |
---|
dsPIC33EPXXXGS70X/80X Family Data Sheet |
Application Notes |
---|
AN3399 - Safeguarding Flash Memory Self-Write Operations |
Brochures |
---|
PIC24 MCU Peripheral Integration |
Programming Specifications |
---|
dsPIC33EPXXXGS70X/80X Family Flash Programming Specification |
Supporting Collateral |
---|
Functional Safety Ready dsPIC33 and PIC24 Microcontrollers |
dsPIC33EPXXXGS70X/80X to dsPIC33CK256MP508 Migration Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
128KB flash, 70MIPS, DSC optimized for digital power applications | Microchip Technology |
Dsc, 60Mhz, 128Kb, Wsoic-28 | Newark Electronics |
DSC, 60MHZ, 128KB, WSOIC-28 | Farnell |
16-BIT DSC 70 MIPS 128KB FLASH 8KB RAM | Avnet Silica |
Where can I find additional details, specifications and documents for a DSPIC33EP128GS702-E/SO?
Additional datasheets, footprints and schematics for DSPIC33EP128GS702-E/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP128GS702-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP128GS702-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP128GS702-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP128GS702-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP128GS702-E/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33EP128GS702-E/SO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for DSPIC33EP128GS702-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP128GS702-E/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP128GS702-E/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33EP128GS702-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.