DSPIC33EP128GP506T-I/PT Part Information

Details for DSPIC33EP128GP506T-I/PT by Microchip Technology

dsPIC33EP128GP506

Part Description

Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option.

Part Downloads

distributor space

Part Features

  • Operating Conditions
  • 3.0V to 3.6V, -40u00baC to +85u00baC, DC to 70 MIPS
  • 3.0V to 3.6V, -40u00baC to +125u00baC, DC to 60 MIPS dsPIC33E DSC Core
  • Modified Harvard Architecture
  • C Compiler Optimized Instruction Set
  • 16-bit Wide Data Path
  • 24-bit Wide Instructions
  • 16x16 Integer Multiply Operations
  • 32/16 and 16/16 Integer Divide Operations
  • Two 40-bit Accumulators with Rounding and Saturation Options
  • Single-Cycle Multiply and Accumulate
  • Single-Cycle shifts for up to 40-bit Data
  • 16x16 Fractional Multiply/Divide Operations Advanced Analog Features
  • ADC module: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
  • Up to three Op amp/Comparators: - Op Amp direct connection to the ADC module - Additional dedicated comparator - Programmable references with 32 voltage points for comparators
  • Charge Time Measurement Unit (CTMU): - Supports mTouchu2122 capacitive touch sensing Timers/Output Compare/Input Capture
  • 12 general purpose timers: - Five 16-bit and up to two 32-bit timers/counters - Four OC modules configurable as timers/counters - PTG module with two configurable timers/counters
  • Four IC modules
  • Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces
  • Two UART modules (15 Mbps)
  • Two 4-wire SPI modules (15 Mbps)
  • ECANu2122 module (1 Mbaud) CAN 2.0B support
  • Two I2Cu2122 modules (up to 1 Mbaud) with SMBus support
  • PPS to allow function remap
  • Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA)
  • 4-channel DMA with user-selectable priority arbitration
  • UART, SPI, ADC, ECAN, IC, OC, and Timers

Part Specifications

Family 16-bit DSC
Part Family dsPIC33EP512GP506
Part Prefix dsPIC
Architecture 16
Core 16-bit dsPIC DSC
MaxSpeed (MHz) 70
CPU Type 16-bit dsPIC DSC
CPU Speed (MIPS/DMIPS) 70
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 128
Program Memory Size (KWords) 42
Secure Bootloader (CodeGuard™ Security) Basic
RAM (bytes) 16384
Emulated EEPROM in Flash True
Direct Memory Access (DMA) Channels 4
Temp. Range Min. -40
Temp. Range Max. 150
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Max I/O Pins 53
Pin Count 64
Brown Out Reset (BOR) BOR
Low Voltage Detection (LVD) None
Power On Reset (POR) Yes
Internal Oscillator 7.37 MHz, 32 kHz
Internal Osc better than 1% accuracy True
Number of Comparators 4
Comparator max speed (ns) 19
Number of ADCs 1
ADC Channels 16
Diff ADC Inputs 4 Unipolar Differential Inputs
Max ADC Sampling Rate (ksps) 1100
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 4
Number of DACs 1
Max DAC Resolution (bits) 4
Number of Op Amps 3
CTMU Yes
UART 2
SPI™ 2
I2C 2
Max 16 Bit Digital Timers 5
Max 32 Bit Digital Timers 2
Watch Dog Timers (WDT) Yes
Timers 11
Standalone Output Compare/ Standard PWM 4
Input Capture 4
PWM Max Resolution (bits) 16
PWM Resolution (time ns) 14
Output Compare Channels 4
USB Interface None
Number of CAN Modules 1
Type of CAN module CAN
CAN Transmit Buffers 8
CAN Receive Buffers 32
LIN Yes
IrDA Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
Class B Hardware True
CRC Yes
Peripheral Trigger Generator (PTG) True
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port GPIO
JTAG Boundary Scan
Debug Interface ICSP
Keydifferences CAN, DSP
Include in Focus Product Selector Guide True
InstructionWord 24
Supported in MPLAB Code Configurator Yes
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 16 BIT DSC, 128KB FLASH, 16KB RAM, 60 MHZ, 64 PIN, OPAMPS, COMPARATORS, PTG, CAN, 64 TQFP 10X10X1MM T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 64-Pin TQFP T/R | Avnet America
  • 16 Bit DSC, 128KB Flash, 16KB RAM, 60 MHz, 64 pin, OpAmps, Comparators, PTG, CAN | Allied Electronics & Automation
  • MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 64-Pin TQFP T/R | Avnet Europe

Viewing Distributors for DSPIC33EP128GP506T-I/PT

Loading...
Loading Results for DSPIC33EP128GP506T-I/PT