DSPIC33EP128GP506-E/MR dsPIC33EP128GP506 by Microchip Technology

16 Bit DSC, 128KB Flash, 16KB RAM, 60MHz, 64Pin, CAN, 3 OpAmp, 4 Comp, PTG, CTMU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option.

Where to Buy

Prices starting from US$3.41

Distributor Stock
Logo for Farnell
Farnell
from US$3.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.42
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Family 16-bit DSC
Part Family dsPIC33EP512GP506
Part Prefix dsPIC
Architecture 16
Core 16-bit dsPIC DSC
MaxSpeed (MHz) 70
CPU Type 16-bit dsPIC DSC
CPU Speed (MIPS/DMIPS) 70
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 128
Program Memory Size (KWords) 42
Secure Bootloader (CodeGuardâ„¢ Security) Basic
RAM (bytes) 16384
Emulated EEPROM in Flash True
Direct Memory Access (DMA) Channels 4
Temp. Range Min. -40
Temp. Range Max. 150
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Max I/O Pins 53
Pin Count 64
Brown Out Reset (BOR) BOR
Low Voltage Detection (LVD) None
Power On Reset (POR) Yes
Internal Oscillator 7.37 MHz, 32 kHz
Internal Osc better than 1% accuracy True
Number of Comparators 4
Comparator max speed (ns) 19
Number of ADCs 1
ADC Channels 16
Diff ADC Inputs 4 Unipolar Differential Inputs
Max ADC Sampling Rate (ksps) 1100
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 4
Number of DACs 1
Max DAC Resolution (bits) 4
Number of Op Amps 3
CTMU Yes
UART 2
SPIâ„¢ 2
I2C 2
Max 16 Bit Digital Timers 5
Max 32 Bit Digital Timers 2
Watch Dog Timers (WDT) Yes
Timers 11
Standalone Output Compare/ Standard PWM 4
Input Capture 4
PWM Max Resolution (bits) 16
PWM Resolution (time ns) 14
Output Compare Channels 4
USB Interface None
Number of CAN Modules 1
Type of CAN module CAN
CAN Transmit Buffers 8
CAN Receive Buffers 32
LIN Yes
IrDA Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
Class B Hardware True
CRC Yes
Peripheral Trigger Generator (PTG) True
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port GPIO
JTAG Boundary Scan
Debug Interface ICSP
Keydifferences CAN, DSP
Include in Focus Product Selector Guide True
InstructionWord 24
Supported in MPLAB Code Configurator Yes
Temperature Range -40C to +125C

Alternative Descriptions

Dsc, 60Mhz, 128Kb, Qfn-Ep-64 | Newark Electronics
16 Bit DSC, 128KB Flash, 16KB RAM, 60 MHz, 64 pin, OpAmps, Comparators, PTG, CAN | Microchip Technology Inc. DSPIC33EP128GP506-E/MR | RS Americas
DSC, 60MHZ, 128KB, QFN-EP-64 | Farnell
MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 64-Pin QFN EP Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33EP128GP506-E/MR?

Additional datasheets, footprints and schematics for DSPIC33EP128GP506-E/MR are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP128GP506-E/MR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33EP128GP506-E/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP128GP506-E/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC33EP128GP506-E/MR fall under?

The DSPIC33EP128GP506-E/MR is listed under dsPIC33EP128GP506.

Can I view similar or alternative parts?

You can view similar parts to DSPIC33EP128GP506-E/MR when available in the dsPIC33EP128GP506 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP128GP506-E/MR you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33EP128GP506-E/MR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSPIC33EP128GP506-E/MR have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for DSPIC33EP128GP506-E/MR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33EP128GP506-E/MR often in real-time on the comparison pages.

What if I can't find stock of DSPIC33EP128GP506-E/MR?

You can fill out our help required form which you can use to request a quote for DSPIC33EP128GP506-E/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay