DSPIC33EP128GP502T-I/MM More Semiconductors - ICs by Microchip Technology

16-Bit DSC, Hi-Speed PWM, Op Amps, Adv Analog

Status: Active
Series: dsPIC33EP128GP502
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option.

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$3.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.41
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.07
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating Conditions
3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
dsPIC33E DSC Core
Modified Harvard Architecture
C Compiler Optimized Instruction Set
16-bit Wide Data Path
24-bit Wide Instructions
16x16 Integer Multiply Operations
32/16 and 16/16 Integer Divide Operations
Two 40-bit Accumulators with Rounding and Saturation Options
Single-Cycle Multiply and Accumulate
Single-Cycle shifts for up to 40-bit Data
16x16 Fractional Multiply/Divide Operations
Programmable Cyclic Redundancy Check (CRC)
Advanced Analog Features
ADC: Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H
Up to three Op amp/Comparators
Op Amp direct connection to the ADC module
Additional dedicated comparator
Programmable references with 32 voltage points for comparators
Charge Time Measurement Unit (CTMU)
Timers/Output Compare/Input Capture
12 general purpose timers
Five 16-bit and up to two 32-bit timers/counters
Four OC modules configurable as timers/counters
PTG module with two configurable timers/counters
32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
Four IC modules
Peripheral Trigger Generator (PTG) for scheduling complex sequences
Communication Interfaces
Two UART modules (15 Mbps)
Two 4-wire SPI modules (15 Mbps)
CANâ„¢ module (1 Mbaud) CAN 2.0B support
Two I2Câ„¢ modules (up to 1 Mbaud) with SMBus support
PPS to allow function remap
Direct Memory Access (DMA)
4-channel DMA with user-selectable priority arbitration
UART, SPI, ADC, CAN, IC, OC, and Timers

Specifications

Architecture 16
MaxSpeed (MHz) 70
CPU Speed (MIPS/DMIPS) 70
Program Memory Size (KB) 128
Multiple Flash Panels False
Direct Memory Access (DMA) Channels 4
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Pin Count 28
Low Power No
Number of Comparators 3
Number of ADCs 1
ADC Channels 6
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 1100
Number of DACs 1
DAC outputs 0
Max DAC Resolution (bits) 4
Hardware RTCC No
Motor Control PWM Channels 0
SMPS PWM Channels 0
Number of PWM Time Bases 0
Output Compare Channels 4
USB Interface None
Number of CAN Modules 1
Type of CAN module CAN
Crypto Engine No
Quadrature Encoder Interface (QEI) 0
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing Yes
Supported in MPLAB Code Configurator Yes
Pins | Packaging 28 | QFN-S
Temp Range -40C to +85C
Packing Media Tape and reel (1600)

Resources






Code Examples
CE400 - ADC Sampling and IIR Filtering
CE401 - ADC Sampling at 1.1MSPS
CE403 - CPU In DOZE MODE
CE404 - Clock Switch
CE405 - Address Error Traps for Easy Debugging
CE406 - Math Error Traps for Robust Operation
CE407 - Stack Error Traps for Easy Debugging
CE408 - Oscillator failure traps and Fail-safe Clock Monitoring
CE410 - Dynamic tuning of Internal Fast RC Oscillator
CE411 - External interrupt pins - Configuration and Use
CE412 - Fast wake-up from SLEEP mode
CE414 - UART Loop-back
CE415 - DMA Trap
CE416 - SPI Loop-back
CE419 - I2C Serial EEPROM Interface
CE420 - ADC Channel Scanning
CE421 - ADC Channel Scanning without DMA
CE422 - ADC Alternate Sampling
CE427 - Crosswire Communication between CAN 1 and CAN 2 modules
CE428 - Transmitting multiple messages from CAN1 and receiving it in CAN2 FIFO
CE429 - Transmitting a Remote message from CAN1 and requesting TX from CAN2
CE438 - Using 2 SPI Slave Peripherals with one SPI module
CE441 - SPI module running in different modes
CE442 - Open Drain Configuration
CE443 - Using Timer1 for Period Interrupts
CE445 - Using I2C module as Slave device
CE448 - ADC Sampling and FIR Filtering
CE451 - CRC Generation
CE455 - Using RTDM driver for communication with DMCI
CE472 - Automatic EDS Usage code example
CE473 - Manual EDS Usage code example
CE476 - Windowed WDT
CE478 - RTSP Word Write
CE417 - dsPIC33EP PIC24EP Auxiliary Flash Bootloader
CE482 - FFT dsplib


Reference Manuals
Section 33. Charge Time Measurement Unit (CTMU)
dsPIC33E/PIC24E FRM, Introduction
dsPIC33E/PIC24E FRM, CPU
dsPIC33E/PIC24E FRM, Data Memory
dsPIC33/PIC24 FRM, dsPIC33E/PIC24 Program Memory
dsPIC33/PIC24 FRM, Flash Programming
dsPIC33/PIC24 FRM, Interrupts
dsPIC33E/PIC24E FRM, Oscillator
dsPIC33E/PIC24E FRM, Reset
dsPIC33E/PIC24E FRM, Watchdog Timer and Power-Saving Modes
dsPIC33E/PIC24E FRM, I/O Ports
dsPIC33E/PIC24E FRM, Timers
dsPIC33/PIC24 FRM, Input Capture
dsPIC33E/PIC24E FRM, High-Speed PWM
dsPIC33/PIC24 FRM, Quadrature Encoder Interface (QEI)
dsPIC33E/PIC24E FRM, Analog-to-Digital Converter (ADC)
dsPIC33/PIC24 FRM, UART
dsPIC33E/PIC24E FRM, Enhanced Controller Area Network (CAN)
dsPIC33E/PIC24E FRM, Direct Memory Access (DMA)
dsPIC33E/PIC24E FRM, CodeGuard Security
dsPIC33E/PIC24E FRM, Programming and Diagnostics
dsPIC33E/PIC24E FRM, Op Amp/Comparator
dsPIC33E/PIC24E FRM, Programmable Cyclic Redundancy Check (CRC)
dsPIC33/PIC24 FRM, Device Configuration
dsPIC33/PIC24 FRM, Peripheral Trigger Generator (PTG)
dsPIC33/PIC24 FRM, Oscillator Module
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare with Dedicated Timer
dsPIC33/PIC24 FRM, Serial Peripheral Interface (SPI)
dsPIC33/PIC24 FRM, CTMU and CTMU Operation with Threshold Detect


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1016
Shipping Weight (kg) 0.41875
Lead Count 28
Package Type QFN-S
Package Width or Size 6x6x0.9mm
Soldering Composition Matte Tin

Alternative Descriptions

Dsc, 70Mhz, 128Kb, Qfns-Ep-28 | Newark Electronics
70MIPS, DSP, 128KB Flash, 16KB RAM, CAN, OpAmps, PTG, 28-pins | Microchip Technology
16 Bit DSC, 128KB Flash, 16KB RAM, 60 MHz, 28 pin, OpAmps, Comparators, PTG, CAN | Microchip Technology Inc. DSPIC33EP128GP502T-I/MM | RS Americas
DSC, 70MHZ, 128KB, QFNS-EP-28 | Farnell
MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 28-Pin QFN-S EP T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33EP128GP502T-I/MM?

Additional datasheets, footprints and schematics for DSPIC33EP128GP502T-I/MM are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP128GP502T-I/MM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33EP128GP502T-I/MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP128GP502T-I/MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC33EP128GP502T-I/MM fall under?

The DSPIC33EP128GP502T-I/MM is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSPIC33EP128GP502T-I/MM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP128GP502T-I/MM you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33EP128GP502T-I/MM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC33EP128GP502T-I/MM have stock available?

Authorised distributors including Newark Electronics, Microchip Technology, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for DSPIC33EP128GP502T-I/MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33EP128GP502T-I/MM often in real-time on the comparison pages.

What if I can't find stock of DSPIC33EP128GP502T-I/MM?

You can fill out our help required form which you can use to request a quote for DSPIC33EP128GP502T-I/MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay