Status: | Active |
---|---|
Series: | dsPIC33EP128GP502 |
RoHS: | Compliant |
Prices starting from US$2.84
Operating Conditions |
---|
3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS |
3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS |
dsPIC33E DSC Core |
---|
Modified Harvard Architecture |
C Compiler Optimized Instruction Set |
16-bit Wide Data Path |
24-bit Wide Instructions |
16x16 Integer Multiply Operations |
32/16 and 16/16 Integer Divide Operations |
Two 40-bit Accumulators with Rounding and Saturation Options |
Single-Cycle Multiply and Accumulate |
Single-Cycle shifts for up to 40-bit Data |
16x16 Fractional Multiply/Divide Operations |
Programmable Cyclic Redundancy Check (CRC) |
Advanced Analog Features |
---|
ADC: Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H |
Up to three Op amp/Comparators |
Op Amp direct connection to the ADC module |
Additional dedicated comparator |
Programmable references with 32 voltage points for comparators |
Charge Time Measurement Unit (CTMU) |
Timers/Output Compare/Input Capture |
---|
12 general purpose timers |
Five 16-bit and up to two 32-bit timers/counters |
Four OC modules configurable as timers/counters |
PTG module with two configurable timers/counters |
32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter |
Four IC modules |
Peripheral Trigger Generator (PTG) for scheduling complex sequences |
Communication Interfaces |
---|
Two UART modules (15 Mbps) |
Two 4-wire SPI modules (15 Mbps) |
CANâ„¢ module (1 Mbaud) CAN 2.0B support |
Two I2Câ„¢ modules (up to 1 Mbaud) with SMBus support |
PPS to allow function remap |
Direct Memory Access (DMA) |
---|
4-channel DMA with user-selectable priority arbitration |
UART, SPI, ADC, CAN, IC, OC, and Timers |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 70 |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 0 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Application Notes |
---|
AN3399 - Safeguarding Flash Memory Self-Write Operations |
AN2152 - Applications of the Peripheral Trigger Generator (PTG) |
Board Design Files |
---|
dsPIC33EP512GP506 IBIS Model |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
MPLAB® X IDE Product Overview |
16-bit Peripherals Quick Reference Guide |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33E/PIC24E Flash Programming Specs for Devices with Volatile Config Bits |
Supporting Collateral |
---|
dsPIC33F/PIC24H to dsPIC33E/PIC24E Migration and Performance Enhancement Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
70MIPS, DSP, 128KB Flash, 16KB RAM, CAN, OpAmps, PTG, 28-pins | Microchip Technology |
MCU dsPIC33 128KB 16Bit Flash 28Pin SOIC | RS |
Dsc, 128Kb, 70Mhz, Wsoic-28 Rohs Compliant: Yes |Microchip DSPIC33EP128GP502-I/SO | Newark Electronics |
MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 28-Pin SOIC W Tube | Microchip Technology Inc. DSPIC33EP128GP502-I/SO | RS Americas |
DSC, 128KB, 70MHZ, WSOIC-28 | element14 |
MCU 16-Bit DSPIC33EP128 dsPIC RISC 128KB Flash 3.3V 28-Pin SOIC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a DSPIC33EP128GP502-I/SO?
Additional datasheets, footprints and schematics for DSPIC33EP128GP502-I/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP128GP502-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP128GP502-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP128GP502-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP128GP502-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP128GP502-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33EP128GP502-I/SO have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DSPIC33EP128GP502-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP128GP502-I/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP128GP502-I/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33EP128GP502-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.