DSPIC33EP128GM306-E/MR Part Information
Details for DSPIC33EP128GM306-E/MR by Microchip Technology
dsPIC33EP128GM306
Part Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications.
Part Downloads

Part Features
- Operating Conditions
- 3.0V to 3.6V, -40°C to +85°C, up to 70 MIPS
- 3.0V to 3.6V, -40°C to +125°C, up to 60 MIPS Core: 16-Bit dsPIC33E CPU
- Code-Efficient (C and Assembly) Architecture
- Two 40-Bit Wide Accumulators
- Single-Cycle (MAC/MPY) with Dual Data Fetch
- Single-Cycle Mixed-Sign MUL plus Hardware Divide
- 32-Bit Multiply Support High-Speed PWM
- Up to 12 PWM Outputs (six generators)
- Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources
- Dead Time for Rising and Falling Edges
- 7.14 ns PWM Resolution
- PWM Support for:
- DC/DC, AC/DC, Inverters, PFC, Lighting
- BLDC, PMSM, ACIM, SRM
- Programmable Fault Inputs
- Flexible Trigger Configurations for ADC Conversions
- Supports PWM Lock, PWM Output Chopping and Dynamic Phase Shifting Advanced Analog Features
- Two Independent ADC modules:
- Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
- 11, 13, 18, 30 or 49 analog inputs
- Flexible and Independent ADC Trigger Sources
- Up to Four Op Amp/Comparators with Direct Connection to the ADC module:
- Additional dedicated comparator
- Programmable references with 32 voltage points
- Programmable blanking and filtering
- Charge Time Measurement Unit (CTMU):
- Supports mTouch™ capacitive touch sensing
- Provides high-resolution time measurement (1 ns)
- On-chip temperature measurement Timers/Output Compare/Input Capture
- 21 General Purpose Timers:
- Nine 16-bit and up to four 32-bit timers/counters
- Eight output capture modules configurable as timers/counters
- PTG module with two configurable timers/counters
- Two 32-bit Quadrature Encoder Interface (QEI) modules configurable as a timer/counter
- Eight Input Capture modules
- Peripheral Pin Select (PPS) to allow Function Remap
- Peripheral Trigger Generator (PTG) for Scheduling Complex Sequences Communication Interfaces
- Four Enhanced Addressable UART modules (17.5 Mbps):
- With support for LIN/J2602 protocols and IrDA®
- Three 3-Wire/4-Wire SPI modules (15 Mbps)
- 25 Mbps Data Rate for Dedicated SPI module (with no PPS)
- Two I2C™ modules (up to 1 Mbps) with SMBus Support
- Programmable Cyclic Redundancy Check (CRC)
- Codec Interface module (DCI) with I2S Support Direct Memory Access (DMA)
- 4-Channel DMA with User-Selectable Priority Arbitration
- Peripherals Supported by the DMA Controller include:
- UART, SPI, ADC and input capture
- Output compare and timers
Part Specifications
Family | 16-bit DSC |
Part Family | dsPIC33EP512GM710 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 70 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 42 |
Secure Bootloader (CodeGuard™ Security) | Basic |
RAM (bytes) | 16384 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Number of Comparators | 5 |
Comparator max speed (ns) | 19 |
Number of ADCs | 2 |
ADC Channels | 30 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 1100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 2 |
Max DAC Resolution (bits) | 4 |
Number of Op Amps | 4 |
CTMU | Yes |
UART | 4 |
SPI™ | 3 |
I2C | 2 |
I2S | 1 |
Max 16 Bit Digital Timers | 9 |
Max 32 Bit Digital Timers | 4 |
Watch Dog Timers (WDT) | Yes |
Timers | 21 |
Motor Control PWM Channels | 12 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 20 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 7 |
Output Compare Channels | 8 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
CRC | Yes |
Quadrature Encoder Interface (QEI) | 2 |
CODEC Interface (I2S, AC97) | Yes |
Peripheral Trigger Generator (PTG) | True |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | PMP |
JTAG | Boundary Scan |
Debug Interface | ICSP |
Keydifferences | HS-PWM, 2x ADC12-bit |
Include in Focus Product Selector Guide | True |
Temperature Range | -40C to +125C |
Alternative Part Descriptions
- 128KB FLASH, 16KB RAM, 12 MCPWM, 8/8 IC/OC, 2 QEI, 4 OP-AMPS, CTMU, PTG, 64 QFN 9X9X0.9MM TUBE ROHS COMPLIANT: YES | Newark Electronics
- MCU 16-Bit dsPIC RISC 128KB Flash 3.3V 64-Pin QFN EP Tube | Avnet America
- 128KB Flash, 16KB RAM, 12 MCPWM, 8/8 IC/OC, 2 QEI, 4 Op-Amps, CTMU, PTG | Allied Electronics & Automation
Viewing Distributors for DSPIC33EP128GM306-E/MR
Loading...
Loading Results for DSPIC33EP128GM306-E/MR