Status: | Active |
---|---|
Series: | dsPIC33EP128GM304 |
RoHS: | Compliant |
Operating Conditions |
---|
3.0V to 3.6V, -40°C to +85°C, up to 70 MIPS |
3.0V to 3.6V, -40°C to +125°C, up to 60 MIPS |
Core: 16-Bit dsPIC33E CPU |
---|
Code-Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL plus Hardware Divide |
32-Bit Multiply Support |
High-Speed PWM |
---|
Up to 12 PWM Outputs (six generators) |
Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources |
Dead Time for Rising and Falling Edges |
7.14 ns PWM Resolution |
PWM Support for DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM |
Programmable Fault Inputs |
Flexible Trigger Configurations for ADC Conversions |
Supports PWM Lock, PWM Output Chopping and Dynamic Phase Shifting |
Advanced Analog Features |
---|
Two Independent ADC modules |
Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H |
11, 13, 18, 30 or 49 analog inputs |
Flexible and Independent ADC Trigger Sources |
Up to Four Op Amp/Comparators with Direct Connection to the ADC module |
Additional dedicated comparator |
Programmable references with 32 voltage points |
Programmable blanking and filtering |
Charge Time Measurement Unit (CTMU) |
Supports mTouchâ„¢ capacitive touch sensing |
Provides high-resolution time measurement (1 ns) |
On-chip temperature measurement |
Timers/Output Compare/Input Capture |
---|
21 General Purpose Timers |
Nine 16-bit and up to four 32-bit timers/counters |
Eight output capture modules configurable as timers/counters |
PTG module with two configurable timers/counters |
Two 32-bit Quadrature Encoder Interface (QEI) modules configurable as a timer/counter |
Eight Input Capture modules |
Peripheral Pin Select (PPS) to allow Function Remap |
Peripheral Trigger Generator (PTG) for Scheduling Complex Sequences |
Communication Interfaces |
---|
Four Enhanced Addressable UART modules (17.5 Mbps) |
With support for LIN/J2602 protocols and IrDA® |
Three 3-Wire/4-Wire SPI modules (15 Mbps) |
25 Mbps Data Rate for Dedicated SPI module (with no PPS) |
Two I2Câ„¢ modules (up to 1 Mbps) with SMBus Support |
Programmable Cyclic Redundancy Check (CRC) |
Codec Interface module (DCI) with I2S Support |
Direct Memory Access (DMA) |
---|
4-Channel DMA with User-Selectable Priority Arbitration |
Peripherals Supported by the DMA Controller include UART, SPI, ADC and input capture, Output compare and timers |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 70 |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 44 |
Low Power | No |
Number of Comparators | 5 |
Number of ADCs | 2 |
ADC Channels | 18 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 2 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | No |
Motor Control PWM Channels | 12 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 2 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 44 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (45) |
Data Sheets |
---|
dsPIC33EPXXXGM3XX/6XX/7XX Datasheet |
Board Design Files |
---|
dsPIC33EP512GM710 Family BSDL |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
MPLAB® X IDE Product Overview |
16-bit Peripherals Quick Reference Guide |
Supporting Collateral |
---|
dsPIC33F/PIC24H to dsPIC33E/PIC24E Migration and Performance Enhancement Guide |
TB3220, Sensorless Field-Oriented Control of PMSM for Appliances |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1884 |
Shipping Weight (kg) | 0.288889 |
Lead Count | 44 |
Package Type | QFN |
Package Width or Size | 8x8x0.9mm |
Soldering Composition | Matte Tin |
Dsc, 60Mhz, 128Kb, Qfn-Ep-44 | Newark Electronics |
16 Bit DSC, 128KB Flash, 16KB RAM, 44 Pin, 12 PC PWM, 2 QEI, OpAmps, PTG | Microchip Technology |
128KB Flash, 16KB RAM, 12 MCPWM, 8/8 IC/OC, 2 QEI, 4 Op-Amps, CTMU, PTG | Microchip Technology Inc. DSPIC33EP128GM304-E/ML | RS Americas |
DSC, 60MHZ, 128KB, QFN-EP-44 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33EP128GM304-E/ML?
Additional datasheets, footprints and schematics for DSPIC33EP128GM304-E/ML are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP128GM304-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP128GM304-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP128GM304-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33EP128GM304-E/ML fall under?
The DSPIC33EP128GM304-E/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33EP128GM304-E/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP128GM304-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP128GM304-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33EP128GM304-E/ML have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for DSPIC33EP128GM304-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP128GM304-E/ML often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP128GM304-E/ML?
You can fill out our help required form which you can use to request a quote for DSPIC33EP128GM304-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.