DSPIC33CH128MP506T-I/MR Part Information

Details for DSPIC33CH128MP506T-I/MR by Microchip Technology

dsPIC33CH128MP506

Part Description

System developers designing high-end embedded control applications can benefit from a new Digital Signal Controller (DSC) with two dsPIC DSC cores in a single chip. The dsPIC33CH has one core that is designed to function as a master while the other is designed as a slave. The slave core is useful for executing dedicated, time-critical control code while the master core is busy running the user interface, system monitoring and communications functions, customized for the end application. The dsPIC33CH is designed to facilitate independent code development for each core by separate design teams and allows seamless integration when they are brought together in one chip. The dsPIC33CH family is optimized for high-performance digital power, motor control and other high-end embedded applications requiring sophisticated algorithms.

Part Downloads

distributor space

Part Specifications

Family 16-bit DSC
Part Family dsPIC33CH128MP508
Part Prefix dsPIC
Architecture 16
Core 16-bit dsPIC DSC
MaxSpeed (MHz) 200
CPU Type 16-bit dsPIC DSC
CPU Speed (MIPS/DMIPS) 100
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 128
Program Memory Size (KWords) 64
ECC Program Flash (Error Correction Code) True
Secure Bootloader (CodeGuard™ Security) None
RAM (bytes) 20480
Emulated EEPROM in Flash True
Direct Memory Access (DMA) Channels 8
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 3
Operation Voltage Max.(V) 3.6
Max I/O Pins 53
Pin Count 64
Brown Out Reset (BOR) BOR
Low Voltage Detection (LVD) None
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 8 MHz, 32 kHz
Number of Comparators 4
Comparator max speed (ns) 15
Number of ADCs 4
ADC Channels 23
Diff ADC Inputs Psuedo Differential Inputs
Max ADC Sampling Rate (ksps) 3500
Max ADC Resolution (bits) 12
Number of DACs 4
Max DAC Resolution (bits) 12
Programmable Gain Amp (PGA) 3
UART 3
SPI™ 3
I2C 3
I2S 3
Max 16 Bit Digital Timers 13
Max 32 Bit Digital Timers 12
Watch Dog Timers (WDT) Yes
Timers 13
Stand alone PWM 12
Single output CCP (SCCP) 12
Motor Control PWM Channels 12
SMPS PWM Channels 12
Standalone Output Compare/ Standard PWM 12
Max # PWM outputs (including complementary outputs) 24
Number of PWM Time Bases 5
PWM Max Resolution (bits) 16
PWM Resolution (time ns) 0.25
USB Interface None
Number of CAN Modules 1
Type of CAN module CAN-FD
CAN Transmit Buffers 7
CAN Receive Buffers 7
LIN Yes
IrDA Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
CRC Yes
Quadrature Encoder Interface (QEI) 1
CODEC Interface (I2S, AC97) Yes
Configurable Logic Cell Modules (CLC /CCL) 8
Configurable Logic Cell Modules (CLC /CCL) Type CLC
Peripheral Trigger Generator (PTG) True
Peripheral Pin Select (PPS)/Pin Muxing Yes
JTAG Boundary Scan
Keydifferences CAN-FD
Include in Focus Product Selector Guide True
Supported in MPLAB Code Configurator Yes
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 16 BIT DSC, DUAL CORE, 128K FLASH, 16K+ 4K RAM, 100MHZ, 64PIN, CAN, T&R, 64 QFN 9X9X0.9MM T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 16-Bit Dual dsPIC DSC Modified Harvard Architecture 128KB Flash 3V to 3.6V 64-Pin QFN T/R | Avnet America
  • dsPIC33 100MHz Dual Core CAN 64-Pin 128KB Flash | Microchip Technology Inc

Viewing Distributors for DSPIC33CH128MP506T-I/MR

Loading...
Loading Results for DSPIC33CH128MP506T-I/MR