DSPIC30F6012AT-30I/PT More Semiconductors - ICs by Microchip Technology

Status: Active
Series: dsPIC30F6012A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

dsPIC30F General Purpose 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages.

Where to Buy

Prices starting from US$9.46

Distributor Stock
Logo for Newark
Newark
from US$11.14
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.45
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$9.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High-Performance dsPIC30F core
Modified Harvard architecture
C compiler optimized instruction set architecture
24-bit wide instructions, 16-bit wide data path
Up to 30 MIPS operation
DSP Engine for math intensive operations
Modulo and Bit-Reversed Addressing modes
Two, 40-bit wide accumulators with optional saturation logic
17-bit x 17-bit single cycle hardware fractional/ integer multiplier
Single cycle Multiply-Accumulate (MAC) operation
40-stage Barrel Shifter
Dual data fetch
Operating Conditions
Wide operating voltage range (2.5V to 5.5V)
Industrial and Extended temperature ranges
Peripheral Features
High current sink/source I/O pins: 25 mA/25 mA
Optionally pair up 16-bit timers into 32-bit timer modules
3-wire SPIâ„¢ modules (supports 4 Frame modes)
I2Câ„¢ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
Addressable UART modules with FIFO buffers and selectable pins
Two CAN bus modules compliant with CAN 2.0B standard
Analog Features
12-bit 200 Ksps Analog-to-Digital Converter (A/D)
A/D Conversion available during Sleep and Idle
1 Sample/Hold
Multiple Conversion Sequencing Options
Special Microcontroller Features
Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
Self-reprogrammable under software control
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
Fail-Safe clock monitor operation
Detects clock failure and switches to on-chip low power RC oscillator
Programmable code protection
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢)
DC to 40 MHz external clock input
Internal FRC input with PLL active (4x, 8x, 16x)
4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
10 MHz - 20 MHz oscillator input in HS/2 or HS/3 with PLL active (4x, 8x, 16x)
Programmable Brown-out Detection and Reset generation
Sleep, Idle and Alternate Clock modes for power management

Specifications

Architecture 16
MaxSpeed (MHz) 120
CPU Speed (MIPS/DMIPS) 30
Program Memory Size (KB) 144
Multiple Flash Panels False
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 2.5
Operation Voltage Max.(V) 5.5
Pin Count 64
Low Power No
Number of Comparators 0
Number of ADCs 1
ADC Channels 16
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 200
Number of DACs 0
DAC outputs 0
Max DAC Resolution (bits) 0
Hardware RTCC No
Motor Control PWM Channels 0
SMPS PWM Channels 0
Number of PWM Time Bases 1
Output Compare Channels 8
USB Interface None
Number of CAN Modules 2
Type of CAN module CAN
Crypto Engine No
Quadrature Encoder Interface (QEI) 0
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing No
Pins | Packaging 64 | TQFP
Temp Range -40C to +85C
Packing Media Tape and reel (1200)

Resources





Code Examples
CE001 Using dsPIC30F A/D Converters and the DSP Library for Signal Filtering
CE004 Real-Time Clock on the dsPIC30F DSC
CE005 - Using FIR Filters from dsPIC Filter Design and DSP library
CE006 - Address Error Traps for Easy Debugging
CE007 - Stack Error Traps for Easy Debugging
CE008 - Oscillator failure traps and Fail-safe Clock Monitoring
CE009 - Math Error Traps for Robust Operation
CE010 - Performing A/D conversions in SLEEP (low-power) mode
CE011 - Dynamic Clock Division for Low-Power Operation
CE012 - Dynamic Clock Switching for Low-Power Operation
CE013 - External interrupt pins - Configuration and Use
CE014 - Fast wake-up from SLEEP mode
CE015 - Dynamic tuning of Internal Fast RC Oscillator
CE016 - Interfacing to I2S Audio Codecs using dsPIC30F DCI module
CE017 Reading, Erasing and Writing to dsPIC30F Data EEPROM
CE018 - Using the Fast Fourier Transform (FFT) for Frequency Detection
CE019 - Proportional Integral Derivative (PID) controllers & closed-loop control
CE027 - Run-Time Self Programming of FLASH Program Memory
CE034 - CAN Loopback
CE035 - Real-Time Data Monitoring (RTDM) Example



Reference Manuals
Section 01. Introduction - dsPIC30F FRM
Section 02. CPU - dsPIC30F FRM
Section 03. Data Memory - dsPIC30F FRM
Section 04. Program Memory - dsPIC30F FRM
Section 05. Flash and EEPROM Programming - dsPIC30F FRM
Section 06. Interrupts - dsPIC30F FRM
Section 07. Oscillator - dsPIC30F FRM
Section 08. Reset - dsPIC30F FRM
Section 09. Low Voltage Detect (LVD) - dsPIC30F FRM
Section 10. Watchdog Timer and Power-Saving Modes - dsPIC30F FRM
Section 11. I/O Ports - dsPIC30F FRM
Section 12. Timers - dsPIC30F FRM
Section 13. Input Capture - dsPIC30F FRM
Section 15. Motor Control PWM - dsPIC30F FRM
Section 16. Quadrature Encoder Interface (QEI) - dsPIC30F FRM
Section 17. 10-Bit A/D Converter - dsPIC30F FRM
Section 20. Serial Peripheral Interface (SPI) - dsPIC30F FRM
Section 22. Data Converter Interface (DCI) - dsPIC30F FRM
Section 23. CAN Module - dsPIC30F FRM
Section 24. Device Configuration - dsPIC30F FRM
Section 25. Development Tool Support - dsPIC30F FRM
dsPIC30F Family Reference Manual
Section 26. CodeGuardâ„¢ Security - dsPIC30F FRM
Section 27. dsPIC30F SMPS Devices - dsPIC30F FRM
Section 28. Interrupts (Part II) - dsPIC30F FRM
Section 29. Oscillator - dsPIC30F FRM
Section 30. Power Supply PWM - dsPIC30F FRM
Section 31. 10-bit 2Msps Analog-to-Digital Converter (ADC) - dsPIC30F FRM
Section 32. Analog Comparator - dsPIC30F FRM
Section 33. Device Configuration (Part II) - dsPIC30F FRM
Section 37. Appendices - dsPIC30F FRM
Section 35: SPI (Part II) -- dsPIC30F FRM
Section 36: Watchdog Timer and Power-Saving Modes (Part II) - dsPIC30F FRM
dsPIC33/PIC24 FRM, UART
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.2867
Shipping Weight (kg) 0.574667
Lead Count 64
Package Type TQFP
Package Width or Size 10x10x1mm
Soldering Composition Matte Tin

Alternative Descriptions

Digital Signal Processor Rohs Compliant: Yes |Microchip DSPIC30F6012AT-30I/PT | Newark Electronics
16 Bit MCU/DSP 30MIPS 144 KB FLASH | Future Electronics
16 Bit MCU/DSP 64LD 30MIPS 144KB FLASH Pb FREE | Microchip Technology
Digital Signal Processors, DSP, DSC 30MIPS 144 KB | Microchip Technology Inc. DSPIC30F6012AT-30I/PT | RS Americas
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 64-Pin TQFP Tray | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC30F6012AT-30I/PT?

Additional datasheets, footprints and schematics for DSPIC30F6012AT-30I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC30F6012AT-30I/PT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC30F6012AT-30I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F6012AT-30I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC30F6012AT-30I/PT fall under?

The DSPIC30F6012AT-30I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSPIC30F6012AT-30I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F6012AT-30I/PT you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC30F6012AT-30I/PT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC30F6012AT-30I/PT have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for DSPIC30F6012AT-30I/PT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC30F6012AT-30I/PT often in real-time on the comparison pages.

What if I can't find stock of DSPIC30F6012AT-30I/PT?

You can fill out our help required form which you can use to request a quote for DSPIC30F6012AT-30I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay