Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.91
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$23.91
|
-
|
Buy Now |
Low voltage options: VDD Range: +2.5 to +5.5V |
Family | 16-bit DSC |
---|---|
Part Family | PIC30F6014 |
Part Prefix | dsPIC30F |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 120 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 30 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 132 |
Program Memory Size (KWords) | 44 |
Secure Bootloader (CodeGuardā¢ Security) | Basic |
RAM (bytes) | 6144 |
Data EEPROM (bytes) | 2048 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 52 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | LVD |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 512 kHz |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 200 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 2 |
SPIā¢ | 2 |
I2C | 1 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 13 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 1 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 33 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
CAN Transmit Buffers | 3 |
CAN Receive Buffers | 3 |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Parallel Port | GPIO |
JTAG | None |
Debug Interface | ICSP |
Keydifferences | DSP |
InstructionWord | 24 |
Temperature Range | -40C to +125C |
Digital Signal Processors, DSP, DSC 30MHz 144KB Flash | Microchip Technology Inc. DSPIC30F6011-20E/PF | RS Americas |
Where can I find additional details, specifications and documents for a DSPIC30F6011-20E/PF?
Additional datasheets, footprints and schematics for DSPIC30F6011-20E/PF are listed on our Part Details page. You can also find images and similar parts to DSPIC30F6011-20E/PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC30F6011-20E/PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F6011-20E/PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC30F6011-20E/PF fall under?
The DSPIC30F6011-20E/PF is listed under dsPIC30F6011.
Can I view similar or alternative parts?
You can view similar parts to DSPIC30F6011-20E/PF when available in the dsPIC30F6011 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F6011-20E/PF you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC30F6011-20E/PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC30F6011-20E/PF have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for DSPIC30F6011-20E/PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC30F6011-20E/PF often in real-time on the comparison pages.
What if I can't find stock of DSPIC30F6011-20E/PF?
You can fill out our help required form which you can use to request a quote for DSPIC30F6011-20E/PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.