DSPIC30F6010AT-30I/PT dsPIC30F6010A by Microchip Technology

16 BIT MCU/DSP 80LD 30 MIPS 144KB FLASH, PB FREE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages.

Where to Buy

Prices starting from US$10.66

Distributor Stock
Logo for Farnell
Farnell
from US$13.26
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.95
2,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.55
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$10.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.98
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High-Performance Modified RISC CPU:

Modified Harvard architecture
C compiler optimized instruction set architecture
84 base instructions with flexible addressing modes
24-bit wide instructions, 16-bit wide data path
16 x 16-bit working register array
Up to 30 MIPs operation:
DC to 40 MHz external clock input
4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
Peripheral and External interrupt sources
8 user selectable priority levels for each interrupt
4 processor exceptions and software traps
Primary and Alternate interrupt Vector Tables

DSP Engine Features:

Modulo and Bit-Reversed Addressing modes
Two, 40-bit wide accumulators with optional saturation logic
17-bit x 17-bit single cycle hardware fractional/ integer multiplier
Single cycle Multiply-Accumulate (MAC) operation
40-stage Barrel Shifter
Dual data fetch

Peripheral Features:

High current sink/source I/O pins: 25 mA/25 mA
Optionally pair up 16-bit timers into 32-bit timer modules
3-wire SPIu2122 modules (supports 4 Frame modes)
I2Cu2122 module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
Addressable UART modules with FIFO buffers

Motor Control PWM Module Features:

Complementary or Independent Output modes
Edge and Center Aligned modes
Multiple duty cycle generators
Dedicated time base with 4 modes
Programmable output polarity
Dead time control for Complementary mode
Manual output control
Trigger for synchronized A/D conversions

Quadrature Encoder Interface Module Features:

Phase A, Phase B and Index Pulse input
16-bit up/down position counter
Count direction status
Position Measurement (x2 and x4) mode
Programmable digital noise filters on inputs
Alternate 16-bit Timer/Counter mode
Interrupt on position counter rollover/underflow

Analog Features:

10-bit 1 Msps Analog-to-Digital Converter (A/D)
A/D Conversion available during Sleep and Idle
4 Sample/Hold Channels
Multiple Conversion Sequencing Options

Special Microcontroller Features:

Enhanced Flash program memory:
10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
Data EEPROM memory:
100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
Self-reprogrammable under software control
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
Fail-Safe clock monitor operation
Detects clock failure and switches to on-chip low power RC oscillator
Programmable code protection
In-Circuit Serial Programmingu2122 (ICSPu2122)
Programmable Brown-out Detection and Reset generation
Selectable Power Management modes
Sleep, Idle and Alternate Clock modes

CMOS Technology:

Low power, high speed Flash technology
Wide operating voltage range (2.5V to 5.5V)
Industrial and Extended temperature ranges
Low power consumption

Specifications

Family 16-bit DSC
Part Family PIC30F6010
Part Prefix dsPIC30F
Architecture 16
Core 16-bit dsPIC DSC
MaxSpeed (MHz) 120
CPU Type 16-bit dsPIC DSC
CPU Speed (MIPS/DMIPS) 30
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 144
Program Memory Size (KWords) 48
Secure Bootloader (CodeGuardâ„¢ Security) Advanced
RAM (bytes) 8192
Data EEPROM (bytes) 4096
Emulated EEPROM in Flash True
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 2.5
Operation Voltage Max.(V) 5.5
Max I/O Pins 68
Pin Count 80
Brown Out Reset (BOR) BOR
Low Voltage Detection (LVD) None
Power On Reset (POR) Yes
Internal Oscillator 7.37 MHz, 512 kHz
Number of ADCs 1
ADC Channels 16
Max ADC Sampling Rate (ksps) 1000
Max ADC Resolution (bits) 10
Max ADC Sample/Hold (S/H) 1
UART 2
SPIâ„¢ 2
I2C 1
Max 16 Bit Digital Timers 5
Max 32 Bit Digital Timers 2
Watch Dog Timers (WDT) Yes
Timers 14
Motor Control PWM Channels 8
Standalone Output Compare/ Standard PWM 8
Input Capture 8
Max # PWM outputs (including complementary outputs) 16
Number of PWM Time Bases 2
PWM Max Resolution (bits) 16
PWM Resolution (time ns) 33
Output Compare Channels 8
USB Interface None
Number of CAN Modules 2
Type of CAN module CAN
CAN Transmit Buffers 3
CAN Receive Buffers 3
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
Quadrature Encoder Interface (QEI) 1
Parallel Port GPIO
JTAG None
Debug Interface ICSP
Keydifferences DSP
InstructionWord 24
Temperature Range -40C to +85C

Alternative Descriptions

IC MCU 16BIT 144KB FLASH 80TQFP | Future Electronics
Ic,dsp,16-Bit,cmos,tqfp,80Pin,plastic Rohs Compliant: Yes |Microchip DSPIC30F6010AT-30I/PT | Newark Electronics
Digital Signal Processors, DSP, DSC 30MIPS 144 KB | Microchip Technology Inc. DSPIC30F6010AT-30I/PT | RS Americas
DIGITAL SIGNAL CONTROLLERS | Farnell
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 3.3V/5V 80-Pin TQFP T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC30F6010AT-30I/PT?

Additional datasheets, footprints and schematics for DSPIC30F6010AT-30I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC30F6010AT-30I/PT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC30F6010AT-30I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F6010AT-30I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC30F6010AT-30I/PT fall under?

The DSPIC30F6010AT-30I/PT is listed under dsPIC30F6010A.

Can I view similar or alternative parts?

You can view similar parts to DSPIC30F6010AT-30I/PT when available in the dsPIC30F6010A range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F6010AT-30I/PT you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC30F6010AT-30I/PT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSPIC30F6010AT-30I/PT have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for DSPIC30F6010AT-30I/PT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC30F6010AT-30I/PT often in real-time on the comparison pages.

What if I can't find stock of DSPIC30F6010AT-30I/PT?

You can fill out our help required form which you can use to request a quote for DSPIC30F6010AT-30I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay