DSPIC30F6010A-30I/PT Part Information
Details for DSPIC30F6010A-30I/PT by Microchip Technology
dsPIC30F6010A
Part Description
dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages.
Part Downloads

Part Features
- High-Performance Modified RISC CPU:
- Modified Harvard architecture
- C compiler optimized instruction set architecture
- 84 base instructions with flexible addressing modes
- 24-bit wide instructions, 16-bit wide data path
- 16 x 16-bit working register array
- Up to 30 MIPs operation:
- DC to 40 MHz external clock input
- 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
- Peripheral and External interrupt sources
- 8 user selectable priority levels for each interrupt
- 4 processor exceptions and software traps
- Primary and Alternate interrupt Vector Tables DSP Engine Features:
- Modulo and Bit-Reversed Addressing modes
- Two, 40-bit wide accumulators with optional saturation logic
- 17-bit x 17-bit single cycle hardware fractional/ integer multiplier
- Single cycle Multiply-Accumulate (MAC) operation
- 40-stage Barrel Shifter
- Dual data fetch Peripheral Features:
- High current sink/source I/O pins: 25 mA/25 mA
- Optionally pair up 16-bit timers into 32-bit timer modules
- 3-wire SPIu2122 modules (supports 4 Frame modes)
- I2Cu2122 module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
- Addressable UART modules with FIFO buffers Motor Control PWM Module Features:
- Complementary or Independent Output modes
- Edge and Center Aligned modes
- Multiple duty cycle generators
- Dedicated time base with 4 modes
- Programmable output polarity
- Dead time control for Complementary mode
- Manual output control
- Trigger for synchronized A/D conversions Quadrature Encoder Interface Module Features:
- Phase A, Phase B and Index Pulse input
- 16-bit up/down position counter
- Count direction status
- Position Measurement (x2 and x4) mode
- Programmable digital noise filters on inputs
- Alternate 16-bit Timer/Counter mode
- Interrupt on position counter rollover/underflow Analog Features:
- 10-bit 1 Msps Analog-to-Digital Converter (A/D)
- A/D Conversion available during Sleep and Idle
- 4 Sample/Hold Channels
- Multiple Conversion Sequencing Options Special Microcontroller Features:
- Enhanced Flash program memory:
- 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
- Data EEPROM memory:
- 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
- Self-reprogrammable under software control
- Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
- Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
- Fail-Safe clock monitor operation
- Detects clock failure and switches to on-chip low power RC oscillator
- Programmable code protection
- In-Circuit Serial Programmingu2122 (ICSPu2122)
- Programmable Brown-out Detection and Reset generation
- Selectable Power Management modes
- Sleep, Idle and Alternate Clock modes CMOS Technology:
- Low power, high speed Flash technology
- Wide operating voltage range (2.5V to 5.5V)
- Industrial and Extended temperature ranges
- Low power consumption
Part Specifications
Family | 16-bit DSC |
Part Family | PIC30F6010 |
Part Prefix | dsPIC30F |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 120 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 30 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 144 |
Program Memory Size (KWords) | 48 |
Secure Bootloader (CodeGuard™ Security) | Advanced |
RAM (bytes) | 8192 |
Data EEPROM (bytes) | 4096 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 68 |
Pin Count | 80 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 512 kHz |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 1000 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 2 |
SPI™ | 2 |
I2C | 1 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 14 |
Motor Control PWM Channels | 8 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 16 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 33 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
CAN Transmit Buffers | 3 |
CAN Receive Buffers | 3 |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Quadrature Encoder Interface (QEI) | 1 |
Parallel Port | GPIO |
JTAG | None |
Debug Interface | ICSP |
Keydifferences | DSP |
InstructionWord | 24 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- Microchip,IC,MCU,DSPIC30F6010A-30I/PT | RS Components
- Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. of Pins:80Pins; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes | Newark Electronics
- MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 3.3V/5V 80-Pin TQFP Tray | Avnet America
- DsPIC microcontroller; SRAM: 8.192kB; Memory: 144kB; TQFP80; 0.5mm | Transfer Multisort Elektronik
- Microcontroller 16bit PIC, 25MHz, 144kb Flash, 80-Pin TQFP | Allied Electronics & Automation
- MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 3.3V/5V 80-Pin TQFP Tray | Avnet Europe
- MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 3.3V/5V 80-Pin TQFP Tray | Avnet Asia
- Microcontroller [Microchip] DSPIC30F6010A-30I/PT Microcontroller | Distrelec
Viewing Distributors for DSPIC30F6010A-30I/PT
Loading...
Loading Results for DSPIC30F6010A-30I/PT