Status: | Unknown |
---|---|
Series: | dsPIC30F Series |
RoHS: | Compliant |
Product Range | dsPIC30F Series |
---|---|
Core Frequency | 40MHz |
Flash Memory Size | 66KB |
No. of I/O s | 52I/O s |
Embedded Interface Type | CAN, I2C, SPI, UART |
Core Supply Voltage | 5.5V |
RoHS Compliant | Yes |
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64 | Newark Electronics |
IC, SM 16 BIT MCU-DSP 20MHZ, WAFFLE80 | element14 |
Where can I find additional details, specifications and documents for a DSPIC30F5011-20I/PTG?
Additional datasheets, footprints and schematics for DSPIC30F5011-20I/PTG are listed on our Part Details page. You can also find images and similar parts to DSPIC30F5011-20I/PTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC30F5011-20I/PTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F5011-20I/PTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC30F5011-20I/PTG fall under?
The DSPIC30F5011-20I/PTG is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC30F5011-20I/PTG when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F5011-20I/PTG you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC30F5011-20I/PTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DSPIC30F5011-20I/PTG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DSPIC30F5011-20I/PTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC30F5011-20I/PTG often in real-time on the comparison pages.
What if I can't find stock of DSPIC30F5011-20I/PTG?
You can fill out our help required form which you can use to request a quote for DSPIC30F5011-20I/PTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.