DSPIC30F4011-30I/P Digital Signal Controllers - DSC by Microchip Technology

Status: Active
Series: dsPIC30F4011
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages.

Where to Buy

Prices starting from US$6.21

Distributor Stock
Logo for RS
RS
from US$7.94
16
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$6.21
1,040
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.10
900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.86
829
in stock
Buy Now
Logo for element14
element14
from US$8.09
829
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.97
829
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.02
509
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.33
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High-Performance dsPIC30F core
Modified Harvard architecture
C compiler optimized instruction set architecture
24-bit wide instructions, 16-bit wide data path
Up to 30 MIPS operation
DSP Engine for math intensive operations
Modulo and Bit-Reversed Addressing modes
Two, 40-bit wide accumulators with optional saturation logic
17-bit x 17-bit single cycle hardware fractional/ integer multiplier
Single cycle Multiply-Accumulate (MAC) operation
40-stage Barrel Shifter
Dual data fetch
Operating Conditions
Wide operating voltage range (2.5V to 5.5V)
Industrial and Extended temperature ranges
Peripheral Features
High current sink/source I/O pins: 25 mA/25 mA
Optionally pair up 16-bit timers into 32-bit timer modules
3-wire SPIâ„¢ modules (supports 4 Frame modes)
I2Câ„¢ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
Addressable UART modules with FIFO buffers
1 CAN module, 2.0B compliant
Motor Control PWM Module Features
Motor Control PWM Module with Complementary or Independent Output modes
Edge and Center Aligned modes
Multiple duty cycle generators
Dedicated time base with 4 modes
Programmable output polarity
Dead time control for Complementary mode
Manual output control
Trigger for synchronized A/D conversions
Quadrature Encoder Interface Module Features
QEI with Phase A, Phase B and Index Pulse input
16-bit up/down position counter
Count direction status
Position Measurement (x2 and x4) mode
Programmable digital noise filters on inputs
Alternate 16-bit Timer/Counter mode
Interrupt on position counter rollover/underflow
Analog Features
10-bit 1 Msps Analog-to-Digital Converter (A/D)
A/D Conversion available during Sleep and Idle
4 Sample/Hold Channels
Multiple Conversion Sequencing Options
Special Microcontroller Features
Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
Self-reprogrammable under software control
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
Fail-Safe clock monitor operation
Detects clock failure and switches to on-chip low power RC oscillator
Programmable code protection
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢)
DC to 40 MHz external clock input
4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
Programmable Brown-out Detection and Reset generation
Sleep, Idle and Alternate Clock modes for power management

Specifications

CPU Type dsPIC® DSC
CPU Speed (MHz) 30
Program Memory Size (KB) 48
Multiple Flash Panels False
Temp. Range Min.(C°) -40
Temp. Range Max.(C°) 125
Operation Voltage Min.(V) 2.5
Operation Voltage Max.(V) 5.5
Pin Count 40
Low Power No
Number of Comparators 0
Number of ADCs 1
ADC Channels 9
Max ADC Resolution (bits) 10
Max ADC Sampling Rate (ksps) 1000
Number of DACs 0
DAC outputs 0
Max DAC Resolution (bits) 0
Hardware RTCC No
Motor Control PWM Channels 6
SMPS PWM Channels 0
Number of PWM Time Bases 2
Output Compare Channels 4
USB Interface None
Number of CAN Modules 1
Type of CAN module CAN
Crypto Engine No
Quadrature Encoder Interface (QEI) 1
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing No
Pins | Packaging 40 | PDIP
Temp Range -40C to +85C
Packing Media Tube (10)

Resources



Application Notes
AN699 - Anti-Aliasing, Analog Filters for Data Acquisition Systems
AN887 - AC Induction Motor Fundamentals
AN908 - Using the dsPIC30F / dsPIC33F for Vector Control of an ACIM
AN957 - Sensored BLDC Motor Control Using dsPIC Digital Signal Controllers (DSCs)
AN962 - Implementing Auto Baud on dsPIC30F Devices
AN984 - An Introduction to AC Induction Motor Control
AN1017 - Sinusoidal Control of PMSM Motors with dsPIC30F / dsPIC33F/ dsPIC33E DSC
AN1044 - Data Encryption Routines for PIC24 and dsPIC Devices
AN1078 - Dual-Shunt FOC With SMO
AN1094 - Bootloader for dsPIC30 Devices
AN1106 - AN1106, Power Factor Correction in Power Conversion Applications
AN1045 - File I/O Functions Using Microchip's
AN1115 - Implementing Digital Lock-In Amplifiers Using the dsPIC DSC
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
AN1160, Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
AN1208 - Dual-Shunt FOC With PLL and PFC
AN1206 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM) Using Field Weakening
TB3017, dsPIC30F CAN Interrupt Management
AN901 - Using the dsPIC30F for Sensorless BLDC Control
AN992 - Sensorless BLDC Motor Control Using dsPIC30F2010


Code Examples
CE003 Driving a BLDC With Sinusoidal Voltages Using dsPIC30F
CE001 Using dsPIC30F A/D Converters and the DSP Library for Signal Filtering
CE002 Configuring 10-Bit dsPIC DSC A/D Converters for 1 Msps Conversion Rate
CE004 Real-Time Clock on the dsPIC30F DSC
CE005 - Using FIR Filters from dsPIC Filter Design and DSP library
CE006 - Address Error Traps for Easy Debugging
CE007 - Stack Error Traps for Easy Debugging
CE008 - Oscillator failure traps and Fail-safe Clock Monitoring
CE009 - Math Error Traps for Robust Operation
CE010 - Performing A/D conversions in SLEEP (low-power) mode
CE011 - Dynamic Clock Division for Low-Power Operation
CE012 - Dynamic Clock Switching for Low-Power Operation
CE013 - External interrupt pins - Configuration and Use
CE014 - Fast wake-up from SLEEP mode
CE015 - Dynamic tuning of Internal Fast RC Oscillator
CE017 Reading, Erasing and Writing to dsPIC30F Data EEPROM
CE018 - Using the Fast Fourier Transform (FFT) for Frequency Detection
CE019 - Proportional Integral Derivative (PID) controllers & closed-loop control
CE027 - Run-Time Self Programming of FLASH Program Memory
CE034 - CAN Loopback
CE035 - Real-Time Data Monitoring (RTDM) Example



Reference Manuals
Section 01. Introduction - dsPIC30F FRM
Section 02. CPU - dsPIC30F FRM
Section 03. Data Memory - dsPIC30F FRM
Section 04. Program Memory - dsPIC30F FRM
Section 05. Flash and EEPROM Programming - dsPIC30F FRM
Section 06. Interrupts - dsPIC30F FRM
Section 07. Oscillator - dsPIC30F FRM
Section 08. Reset - dsPIC30F FRM
Section 10. Watchdog Timer and Power-Saving Modes - dsPIC30F FRM
Section 11. I/O Ports - dsPIC30F FRM
Section 12. Timers - dsPIC30F FRM
Section 13. Input Capture - dsPIC30F FRM
Section 15. Motor Control PWM - dsPIC30F FRM
Section 16. Quadrature Encoder Interface (QEI) - dsPIC30F FRM
Section 17. 10-Bit A/D Converter - dsPIC30F FRM
Section 20. Serial Peripheral Interface (SPI) - dsPIC30F FRM
Section 22. Data Converter Interface (DCI) - dsPIC30F FRM
Section 23. CAN Module - dsPIC30F FRM
Section 24. Device Configuration - dsPIC30F FRM
Section 25. Development Tool Support - dsPIC30F FRM
dsPIC30F Family Reference Manual
Section 26. CodeGuardâ„¢ Security - dsPIC30F FRM
Section 27. dsPIC30F SMPS Devices - dsPIC30F FRM
Section 28. Interrupts (Part II) - dsPIC30F FRM
Section 29. Oscillator - dsPIC30F FRM
Section 30. Power Supply PWM - dsPIC30F FRM
Section 31. 10-bit 2Msps Analog-to-Digital Converter (ADC) - dsPIC30F FRM
Section 32. Analog Comparator - dsPIC30F FRM
Section 33. Device Configuration (Part II) - dsPIC30F FRM
Section 37. Appendices - dsPIC30F FRM
Section 35: SPI (Part II) -- dsPIC30F FRM
Section 36: Watchdog Timer and Power-Saving Modes (Part II) - dsPIC30F FRM
dsPIC33/PIC24 FRM, UART
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 6.5
Shipping Weight (kg) 10.6
Lead Count 40
Package Type PDIP
Package Width or Size .600in
Soldering Composition Matte Tin

Alternative Descriptions

16 Bit MCU/DSP 40LD 48KB FLASH | Microchip Technology
MCU 16-bit dsPIC30 dsPIC RISC 48KB Flash 2.5V/3.3V/5V 40-Pin PDIP Tube | Avnet America
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip | Newark Electronics
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP | element14
MCU/DSP,16 Bit,dsPIC30F4011-30I/P | RS
dsPIC30F Series 2 kB RAM 48 kB Flash 16-Bit Digital Signal Controller - TQFP-44 | Future Electronics
Digital Signal Processors, DSP, DSC 16bit Signal Cntrlr | Microchip Technology Inc. DSPIC30F4011-30I/P | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC30F4011-30I/P?

Additional datasheets, footprints and schematics for DSPIC30F4011-30I/P are listed on our Part Details page. You can also find images and similar parts to DSPIC30F4011-30I/P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC30F4011-30I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F4011-30I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC30F4011-30I/P fall under?

The DSPIC30F4011-30I/P is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.

Can I view similar or alternative parts?

You can view similar parts to DSPIC30F4011-30I/P when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F4011-30I/P you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC30F4011-30I/P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC30F4011-30I/P have stock available?

Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for DSPIC30F4011-30I/P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC30F4011-30I/P often in real-time on the comparison pages.

What if I can't find stock of DSPIC30F4011-30I/P?

You can fill out our help required form which you can use to request a quote for DSPIC30F4011-30I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay