DSPIC30F2011-30I/SO Part Information
Details for DSPIC30F2011-30I/SO by Microchip Technology
dsPIC30F2011
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.5700 |
25 | 3.5300 |
100 | 3.4600 |
Stock Information
Details
Part Downloads
Part Features
- High-Performance Modified RISC CPU:
- Modified Harvard architecture
- C compiler optimized instruction set architecture
- 84 base instructions with flexible addressing modes
- 24-bit wide instructions, 16-bit wide data path
- 16 x 16-bit working register array
- Up to 30 MIPs operation:
- DC to 40 MHz external clock input
- Internal FRC input with PLL active (4x, 8x, 16x)
- 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
- 10 MHz - 20 MHz oscillator input in HS/2 or HS/3 with PLL active (4x, 8x, 16x)
- Peripheral and External interrupt sources
- 8 user selectable priority levels for each interrupt
- 4 processor exceptions and software traps
- Primary and Alternate interrupt Vector Tables DSP Engine Features:
- Modulo and Bit-Reversed Addressing modes
- Two, 40-bit wide accumulators with optional saturation logic
- 17-bit x 17-bit single cycle hardware fractional/ integer multiplier
- Single cycle Multiply-Accumulate (MAC) operation
- 40-stage Barrel Shifter
- Dual data fetch Peripheral Features:
- High current sink/source I/O pins: 25 mA/25 mA
- Optionally pair up 16-bit timers into 32-bit timer modules
- 3-wire SPIu2122 modules (supports 4 Frame modes)
- I2Cu2122 module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
- Addressable UART modules with FIFO buffers and selectable pins Analog Features:
- 12-bit 200 Ksps Analog-to-Digital Converter (A/D)
- A/D Conversion available during Sleep and Idle
- 1 Sample/Hold
- Multiple Conversion Sequencing Options Special Microcontroller Features:
- Enhanced Flash program memory:
- 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
- Data EEPROM memory:
- 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
- Self-reprogrammable under software control
- Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
- Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
- Fail-Safe clock monitor operation
- Detects clock failure and switches to on-chip low power RC oscillator
- Programmable code protection
- In-Circuit Serial Programmingu2122 (ICSPu2122)
- Programmable Brown-out Detection and Reset generation
- Selectable Power Management modes
- Sleep, Idle and Alternate Clock modes CMOS Technology:
- Low power, high speed Flash technology
- Wide operating voltage range (2.5V to 5.5V)
- Industrial and Extended temperature ranges
- Low power consumption
Part Specifications
Family | 16-bit DSC |
Part Family | PIC30F3013 |
Part Prefix | dsPIC30F |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 120 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 30 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 12 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuard™ Security) | Basic |
RAM (bytes) | 1024 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 12 |
Pin Count | 18 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | LVD |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 512 kHz |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 200 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 1 |
SPI™ | 1 |
I2C | 1 |
Max 16 Bit Digital Timers | 3 |
Max 32 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Standalone Output Compare/ Standard PWM | 2 |
Input Capture | 2 |
Max # PWM outputs (including complementary outputs) | 2 |
Number of PWM Time Bases | 1 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 33 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Parallel Port | GPIO |
JTAG | None |
Debug Interface | ICSP |
Keydifferences | DSP |
InstructionWord | 24 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DSPIC30F2011-30I/SO?
Additional datasheets, footprints and schematics for DSPIC30F2011-30I/SO are listed in our Part Details tab. You can also find the DSPIC30F2011-30I/SO image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC30F2011-30I/SO in the Pricing & Inventory tab next to part details. You can view DSPIC30F2011-30I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC30F2011-30I/SO fall under?
The DSPIC30F2011-30I/SO is listed under dsPIC30F2011.
Can I view similar or alternative parts?
You can view similar parts to DSPIC30F2011-30I/SO when available in the dsPIC30F2011 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F2011-30I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC30F2011-30I/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC30F2011-30I/SO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSPIC30F2011-30I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC30F2011-30I/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC30F2011-30I/SO?
You can fill out our help required form which you can use to request a quote for DSPIC30F2011-30I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.