Status: | Active |
---|---|
Series: | dsPIC30F2010 |
RoHS: | Compliant |
High-Performance dsPIC30F core |
---|
Modified Harvard architecture |
C compiler optimized instruction set architecture |
24-bit wide instructions, 16-bit wide data path |
Up to 30 MIPS operation |
DSP Engine for math intensive operations |
Modulo and Bit-Reversed Addressing modes |
Two 40-bit wide accumulators with optional saturation logic |
17-bit x 17-bit single cycle hardware fractional/ integer multiplier |
Single cycle Multiply-Accumulate (MAC) operation |
40-stage Barrel Shifter |
Dual data fetch |
Operating Conditions |
---|
Wide operating voltage range (2.5V to 5.5V) |
Industrial and Extended temperature ranges |
Peripheral Features |
---|
High current sink/source I/O pins: 25 mA/25 mA |
Optionally pair up 16-bit timers into 32-bit timer modules |
3-wire SPIâ„¢ modules (supports 4 Frame modes) |
I2Câ„¢ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing |
Addressable UART modules with FIFO buffers |
Motor Control PWM Module Features |
---|
Motor Control PWM Module with Complementary or Independent Output modes |
Edge and Center Aligned modes |
Multiple duty cycle generators |
Dedicated time base with 4 modes |
Programmable output polarity |
Dead time control for Complementary mode |
Manual output control |
Trigger for synchronized A/D conversions |
Quadrature Encoder Interface Module Features |
---|
QEI with Phase A, Phase B and Index Pulse input |
16-bit up/down position counter |
Count direction status |
Position Measurement (x2 and x4) mode |
Programmable digital noise filters on inputs |
Alternate 16-bit Timer/Counter mode |
Interrupt on position counter rollover/underflow |
Analog Features |
---|
10-bit 1 Msps Analog-to-Digital Converter (A/D) |
A/D Conversion available during Sleep and Idle |
4 Sample/Hold Channels |
Multiple Conversion Sequencing Options |
Special Microcontroller Features |
---|
Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) |
Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation |
Fail-Safe clock monitor operation |
Detects clock failure and switches to on-chip low power RC oscillator |
Programmable code protection |
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢) |
DC to 40 MHz external clock input |
4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) |
Programmable Brown-out Detection and Reset generation |
Sleep, Idle and Alternate Clock modes for power management |
CPU Type | dsPIC® DSC |
---|---|
CPU Speed (MHz) | 30 |
Program Memory Size (KB) | 12 |
Multiple Flash Panels | False |
Temp. Range Min.(C°) | -40 |
Temp. Range Max.(C°) | 125 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 0 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 6 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 1 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (15) |
Data Sheets |
---|
dsPIC30F2010 Data Sheet |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Intelligent Lighting Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC30F Flash Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16 BIT MCU/DSP 28LD 20MIPS 12 KB FLASH | Microchip Technology |
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V, Dip28 | Newark Electronics |
Digital Signal Processors, DSP, DSC 16B MCU DSP 28LD 30MIPS 12KB FLASH | Microchip Technology Inc. DSPIC30F2010-20E/SP | RS Americas |
DIGITAL SIGNAL CONTROLLERS | Farnell |
MCU 16-bit dsPIC30 dsPIC RISC 12KB Flash 3.3V/5V 28-Pin SPDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a DSPIC30F2010-20E/SP?
Additional datasheets, footprints and schematics for DSPIC30F2010-20E/SP are listed on our Part Details page. You can also find images and similar parts to DSPIC30F2010-20E/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC30F2010-20E/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F2010-20E/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC30F2010-20E/SP fall under?
The DSPIC30F2010-20E/SP is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC30F2010-20E/SP when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F2010-20E/SP you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC30F2010-20E/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC30F2010-20E/SP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Farnell and Avnet Silica have stock available or on a lead time for DSPIC30F2010-20E/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC30F2010-20E/SP often in real-time on the comparison pages.
What if I can't find stock of DSPIC30F2010-20E/SP?
You can fill out our help required form which you can use to request a quote for DSPIC30F2010-20E/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.