Status: | Active |
---|---|
Series: | dsPIC30F1010 |
RoHS: | Compliant |
High-Performance dsPIC30F core |
---|
Up to 30 MIPS operation |
Modified Harvard architecture |
C compiler optimized instruction set architecture |
24-bit wide instructions, 16-bit wide data path |
DSP Engine for math intensive operations |
Modulo and Bit-Reversed modes |
Two 40-bit wide accumulators with optional saturation logic |
17-bit x 17-bit single-cycle hardware fractional/ integer multiplier |
Single-cycle Multiply-Accumulate (MAC) operation |
40-stage Barrel Shifter |
Dual data fetch |
Operating Conditions |
---|
3.3V and 5.0V operation (±10%) |
Industrial and Extended temperature ranges |
Peripheral Features |
---|
High-current sink/source I/O pins: 25 mA/25 mA |
Three 16-bit timers/counters; optionally pair up 16-bit timers into 32-bit timer modules |
Four 16-bit Capture input functions |
Two 16-bit Compare/PWM output functions (Dual Compare mode available) |
3-wire SPI™ modules (supports 4 Frame modes) |
I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing UART Module |
Power Supply PWM Module Features |
---|
Four PWM generators with 8 outputs |
Each PWM generator has independent time base and duty cycle |
Duty cycle resolution of 1.1 ns at 30 MIPS |
Individual dead time for each PWM generator |
Phase-shift resolution of 4.2 ns @ 30 MIPS |
Frequency resolution of 8.4 ns @ 30 MIPS |
Independent Current-Limit and Fault Inputs |
Output Override Control |
Special Event Trigger |
PWM generated ADC Trigger |
Analog Features |
---|
10- bit ADC with 2000 Ksps conversion rate |
Up to 12 input channels |
“Conversion pairing” allows simultaneous conversion of two inputs (i.e., current and voltage) with a single trigger |
PWM control loop with up to six conversion pairs where each conversion pair has up to four PWM and seven other selectable trigger sources |
Interrupt hardware supports up to 1M interrupts per second |
Comparator |
---|
Four Analog Comparators with 20 ns response time and 10-bit DAC reference generator |
PWM module interface with Duty Cycle Control, Period Control and Fault Detect |
Special Event Trigger |
PWM-generated ADC Trigger |
Special Microcontroller Features |
---|
Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100k (typical) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation |
Fail-Safe clock monitor operation |
Detects clock failure and switches to on-chip low power RC oscillator |
Programmable code protection |
In-Circuit Serial Programming™ (ICSP™) |
Selectable Power Management modes: Sleep, Idle and Alternate Clock modes |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 120 |
CPU Speed (MIPS/DMIPS) | 30 |
Program Memory Size (KB) | 6 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 5.5 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 2000 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 10 |
Hardware RTCC | No |
Motor Control PWM Channels | 4 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 3 |
Output Compare Channels | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (15) |
Data Sheets |
---|
dsPIC30F1010/202X Data Sheet |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Intelligent Lighting Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC30F SMPS Flash Programming Specification |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
28-Pin, 6KB, Flash, 256Bytes-RAM, 30MIPS, 21I/O, 16-Bit nanoWatt, SPDIP | Microchip Technology Inc. DSPIC30F1010-20E/SP | RS Americas |
DIGITAL SIGNAL CONTROLLERS | Farnell |
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 15Mhz, 5.5V, Dip-28 | Newark Electronics |
MCU 16-bit dsPIC30 dsPIC RISC 6KB Flash 3.3V/5V 28-Pin SPDIP Tube | Avnet America |
16 BIT SMPS MCU/DSP 28LD 20 NS MIPS 6 KB FLASH | Microchip Technology |
Where can I find additional details, specifications and documents for a DSPIC30F1010-20E/SP?
Additional datasheets, footprints and schematics for DSPIC30F1010-20E/SP are listed on our Part Details page. You can also find images and similar parts to DSPIC30F1010-20E/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC30F1010-20E/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F1010-20E/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC30F1010-20E/SP fall under?
The DSPIC30F1010-20E/SP is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC30F1010-20E/SP when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F1010-20E/SP you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC30F1010-20E/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC30F1010-20E/SP have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for DSPIC30F1010-20E/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC30F1010-20E/SP often in real-time on the comparison pages.
What if I can't find stock of DSPIC30F1010-20E/SP?
You can fill out our help required form which you can use to request a quote for DSPIC30F1010-20E/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.