Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | DSP |
Core Sub-Architecture | DSP56300 |
Silicon Core Number | DSP56721 |
Silicon Family Name | Symphony - DSP563xx |
For Use With | Eval Module DSPAUDIOEVM |
Kit Contents | Daughter Card DSP56721 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Realtime Software Development Software Download to On-chip or On-board RAM Breakpoint Capability |
Silicon Manufacturer:Nxp | Newark Electronics |
B VERSION 721 DAUGHTER C | Avnet America |
DAUGHTER CARD, DSPAUDIOEVM EVAL MODULE | element14 |
Where can I find additional details, specifications and documents for a DSPB721DB1E?
Additional datasheets, footprints and schematics for DSPB721DB1E are listed on our Part Details page. You can also find images and similar parts to DSPB721DB1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPB721DB1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPB721DB1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPB721DB1E fall under?
The DSPB721DB1E is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to DSPB721DB1E when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPB721DB1E you can contact the distributor directly for product support, shipping queries etc.
Is the DSPB721DB1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPB721DB1E have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DSPB721DB1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPB721DB1E often in real-time on the comparison pages.
What if I can't find stock of DSPB721DB1E?
You can fill out our help required form which you can use to request a quote for DSPB721DB1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.