Status: | Unknown |
---|---|
Series: | 56800E Series |
RoHS: | Unknown |
Prices starting from US$22.07
Product Range | 56800E Series |
---|---|
Core Frequency | 80MHz |
Flash Memory Size | 64KB |
No. of I/O's | 32I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 3.3V |
DSC Case Style | LQFP |
No. of Pins | 144Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
NXP Digital Signal Controller 56800 80MHz 64KB / 4KB LQFP-144 | Distrelec |
Digital Signal Controller-Dsc, 16 Bit, 76Kb 80Mhz 3.6V Lqfp-144 | Newark Electronics |
16bit DSC 56800 core, 64kb Flash 80mhz | Future Electronics |
MCU 16-bit DSP56F8xx CISC 64KB Flash 3.3V 144-Pin LQFP Tray | Avnet America |
DSC, 16BIT, 56F805, 80MHZ, 144LQFP | Farnell |
Where can I find additional details, specifications and documents for a DSP56F805FV80E?
Additional datasheets, footprints and schematics for DSP56F805FV80E are listed on our Part Details page. You can also find images and similar parts to DSP56F805FV80E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP56F805FV80E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP56F805FV80E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP56F805FV80E fall under?
The DSP56F805FV80E is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSP56F805FV80E when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP56F805FV80E you can contact the distributor directly for product support, shipping queries etc.
Is the DSP56F805FV80E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP56F805FV80E have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for DSP56F805FV80E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP56F805FV80E often in real-time on the comparison pages.
What if I can't find stock of DSP56F805FV80E?
You can fill out our help required form which you can use to request a quote for DSP56F805FV80E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.