DSP56F803BU80E Part Information

Details for DSP56F803BU80E by NXP Semiconductors

Electronic & Electrical Components>Semiconductors - ICs>Digital Signal Controllers - DSC

Part Downloads

Part Specifications

Product Range 56800E Series
Core Frequency 80MHz
Flash Memory Size 64KB
No. of I/O's 16I/O's
Embedded Interface Type CAN SCI SPI
Core Supply Voltage 3.3V
DSC Case Style LQFP
No. of Pins 100Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • DSC, 16BIT, 56F803, 80MHZ, 100LQFP; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:16I/O's; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSP56F803BU80E?

Additional datasheets, footprints and schematics for DSP56F803BU80E are listed in our Part Details tab. You can also find the DSP56F803BU80E image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSP56F803BU80E in the Pricing & Inventory tab next to part details. You can view DSP56F803BU80E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSP56F803BU80E fall under?

The DSP56F803BU80E is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.

Can I view similar or alternative parts?

You can view similar parts to DSP56F803BU80E when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSP56F803BU80E you can contact the distributor directly for product support, shipping queries etc.

Is the DSP56F803BU80E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DSP56F803BU80E have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DSP56F803BU80E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSP56F803BU80E often in real-time on the comparison pages.

What if I can't find stock of DSP56F803BU80E?

You can fill out our help required form which you can use to request a quote for DSP56F803BU80E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DSP56F803BU80E

Loading...
Loading Results for DSP56F803BU80E
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us