Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 250MHz to 500MHz Upgrade License for 4 Channels |
---|---|
For Use With | Keysight IniniiVision 3000T X-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Licence Type | Full |
BANDWIDTH UPGRADE 350 TO 500 MHZ 4CH | RS |
Bandwidth Upgrade, 350-500Mhz, Dso/Mso | Newark Electronics |
UPGRADE LICENSE, 500MHZ, OSCILLOSCOPE | element14 |
Where can I find additional details, specifications and documents for a DSOXT3B3T54?
Additional datasheets, footprints and schematics for DSOXT3B3T54 are listed on our Part Details page. You can also find images and similar parts to DSOXT3B3T54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOXT3B3T54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOXT3B3T54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOXT3B3T54 fall under?
The DSOXT3B3T54 is listed under Test Equipment > Test Equipment Accessories > Oscilloscope Modules.
Can I view similar or alternative parts?
You can view similar parts to DSOXT3B3T54 when available in the Oscilloscope Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOXT3B3T54 you can contact the distributor directly for product support, shipping queries etc.
Is the DSOXT3B3T54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOXT3B3T54 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DSOXT3B3T54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOXT3B3T54 often in real-time on the comparison pages.
What if I can't find stock of DSOXT3B3T54?
You can fill out our help required form which you can use to request a quote for DSOXT3B3T54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.