Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 100MHz to 200MHz Upgrade License for 2 Channels |
---|---|
For Use With | Keysight IniniiVision 3000T X-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Licence Type | Full |
BW UPGRADE LICENSE, 100MHZ-200MHZ, 2-CH | element14 |
BW upgrade 100>200 MHz, 2 ch | RS |
Bandwidth Upgrade, 100-200Mhz, Dso/Mso | Newark Electronics |
Where can I find additional details, specifications and documents for a DSOXT3B1T22?
Additional datasheets, footprints and schematics for DSOXT3B1T22 are listed on our Part Details page. You can also find images and similar parts to DSOXT3B1T22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOXT3B1T22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOXT3B1T22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOXT3B1T22 fall under?
The DSOXT3B1T22 is listed under Test Equipment > Test Equipment Accessories > Oscilloscope Modules.
Can I view similar or alternative parts?
You can view similar parts to DSOXT3B1T22 when available in the Oscilloscope Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOXT3B1T22 you can contact the distributor directly for product support, shipping queries etc.
Is the DSOXT3B1T22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOXT3B1T22 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for DSOXT3B1T22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOXT3B1T22 often in real-time on the comparison pages.
What if I can't find stock of DSOXT3B1T22?
You can fill out our help required form which you can use to request a quote for DSOXT3B1T22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.