Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$668.00
Accessory Type | GPIB Connection Module |
---|---|
For Use With | InfiniiVision 2000 and 3000 X-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Oscilloscope Module Type | GPIB Connection Module |
Gpib Connection Module | Newark Electronics |
Keysight GPIB Module | Distrelec |
GPIB Module for 2000 and 3000 X | RS |
GPIB Module for 2000 and 3000 X-Series Oscilloscope | Keysight Technologies DSOXGPIB | RS Americas |
OPTION, GPIB MODULE FOR X-SERIES | element14 |
Where can I find additional details, specifications and documents for a DSOXGPIB?
Additional datasheets, footprints and schematics for DSOXGPIB are listed on our Part Details page. You can also find images and similar parts to DSOXGPIB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOXGPIB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOXGPIB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOXGPIB fall under?
The DSOXGPIB is listed under Test Equipment > Test Equipment Accessories > Oscilloscope Modules.
Can I view similar or alternative parts?
You can view similar parts to DSOXGPIB when available in the Oscilloscope Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOXGPIB you can contact the distributor directly for product support, shipping queries etc.
Is the DSOXGPIB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOXGPIB have stock available?
Authorised distributors including Newark Electronics, Distrelec, TestEquity, RS and RS Americas have stock available or on a lead time for DSOXGPIB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOXGPIB often in real-time on the comparison pages.
What if I can't find stock of DSOXGPIB?
You can fill out our help required form which you can use to request a quote for DSOXGPIB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.