Status: | Unknown |
---|---|
Series: | InfiniiVision 4000 X-Series |
RoHS: | Unknown |
Prices starting from US$19,981.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$21,308.43
|
No stock
|
Buy Now | |
element14
from US$20,380.72
|
1
in stock
|
Buy Now | |
Farnell
from US$21,138.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$19,981.00
|
-
|
Buy Now | |
RS Americas
from US$19,981.00
|
-
|
Buy Now | |
Distrelec
from US$20,379.00
|
-
|
Buy Now | |
TestEquity
from US$21,526.54
|
-
|
Buy Now |
Product Range | InfiniiVision 4000 X-Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 700ps |
Plug Type | US |
RoHS Compliant | Yes |
DIGITAL OSCILLOSCOPE, 500MHZ, 4CH, 5GSPS | element14 |
UKAS(1953170) Oscilloscope, 4-channel, | RS |
Digital Storage Oscilloscope, 4Ch, 500Mhz, 5Gsps | Newark Electronics |
InfiniiVision 4000 X-Series DSO,500MHz,5GS, Analog 4Ch,4Mpts, DSOX4054A | Keysight Technologies DSOX4054A | RS Americas |
Keysight Oscilloscope InfiniiVision 4000X DSO 4x 500MHz 5GSPS LAN / USB Device / USB Host | Distrelec |
Where can I find additional details, specifications and documents for a DSOX4054A?
Additional datasheets, footprints and schematics for DSOX4054A are listed on our Part Details page. You can also find images and similar parts to DSOX4054A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX4054A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX4054A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX4054A fall under?
The DSOX4054A is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX4054A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX4054A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX4054A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX4054A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for DSOX4054A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX4054A often in real-time on the comparison pages.
What if I can't find stock of DSOX4054A?
You can fill out our help required form which you can use to request a quote for DSOX4054A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.