Status: | Unknown |
---|---|
Series: | InfiniiVision 4000 X-Series |
RoHS: | Unknown |
Product Range | InfiniiVision 4000 X-Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 700ps |
Plug Type | US |
RoHS Compliant | Yes |
Oscilloscope, 2-channel, 500 MHz | RS |
Digital Storage Oscilloscope, 2Ch, 500Mhz, 5Gsps | Newark Electronics |
InfiniiVision 4000 X-Series DSO,500MHz,5GS, Analog 2Ch,4Mpts, DSOX4052A | Keysight Technologies DSOX4052A | RS Americas |
Keysight Oscilloscope InfiniiVision 4000X DSO 2x 500MHz 5GSPS LAN / USB Device / USB Host | Distrelec |
Where can I find additional details, specifications and documents for a DSOX4052A?
Additional datasheets, footprints and schematics for DSOX4052A are listed on our Part Details page. You can also find images and similar parts to DSOX4052A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX4052A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX4052A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX4052A fall under?
The DSOX4052A is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX4052A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX4052A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX4052A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX4052A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and TestEquity have stock available or on a lead time for DSOX4052A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX4052A often in real-time on the comparison pages.
What if I can't find stock of DSOX4052A?
You can fill out our help required form which you can use to request a quote for DSOX4052A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.