Status: | Unknown |
---|---|
Series: | InfiniiVision 4000 X-Series |
RoHS: | Unknown |
Prices starting from US$15,424.00
Product Range | InfiniiVision 4000 X-Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 350MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1ns |
Plug Type | US |
RoHS Compliant | Yes |
Oscilloscope, 4-channel, 350 MHz | RS |
Digital Storage Oscilloscope, 4Ch, 350Mhz, 5Gsps | Newark Electronics |
InfiniiVision 4000 X-Series DSO,350MHz,5GS, Analog 4Ch,4Mpts, DSOX4034A | Keysight Technologies DSOX4034A | RS Americas |
DIGITAL OSCILLOSCOPE, 350MHZ, 4CH, 5GSPS | element14 |
Keysight Oscilloscope InfiniiVision 4000X DSO 4x 350MHz 5GSPS LAN / USB Device / USB Host | Distrelec |
Where can I find additional details, specifications and documents for a DSOX4034A?
Additional datasheets, footprints and schematics for DSOX4034A are listed on our Part Details page. You can also find images and similar parts to DSOX4034A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX4034A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX4034A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX4034A fall under?
The DSOX4034A is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX4034A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX4034A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX4034A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX4034A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for DSOX4034A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX4034A often in real-time on the comparison pages.
What if I can't find stock of DSOX4034A?
You can fill out our help required form which you can use to request a quote for DSOX4034A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.