Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$911.76
Accessory Type | Integrated 20 MHz Function/Arbitrary Waveform Generator |
---|---|
For Use With | Keysight InfiniiVision 3000 X-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Licence Type | Full |
OPTION, BUILT IN WAVEGEN, OSC | element14 |
Infiniivision wavegen waveform generator | RS |
Wave Generator Function Generator Upgrade | Newark Electronics |
Oscilloscope Module WaveGen (Built-In Function Generator) DSOX3WAVEGEN | Keysight Technologies DSOX3WAVEGEN | RS Americas |
Keysight Waveform Generator Upgrade Software - InfiniiVision 3000 X-Series Oscilloscopes | Distrelec |
Where can I find additional details, specifications and documents for a DSOX3WAVEGEN?
Additional datasheets, footprints and schematics for DSOX3WAVEGEN are listed on our Part Details page. You can also find images and similar parts to DSOX3WAVEGEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX3WAVEGEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX3WAVEGEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX3WAVEGEN fall under?
The DSOX3WAVEGEN is listed under Test Equipment > Test Equipment Accessories > Oscilloscope Modules.
Can I view similar or alternative parts?
You can view similar parts to DSOX3WAVEGEN when available in the Oscilloscope Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3WAVEGEN you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX3WAVEGEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX3WAVEGEN have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for DSOX3WAVEGEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX3WAVEGEN often in real-time on the comparison pages.
What if I can't find stock of DSOX3WAVEGEN?
You can fill out our help required form which you can use to request a quote for DSOX3WAVEGEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.