DSOX3034T Part Information
Details for DSOX3034T by Keysight Technologies
Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7911.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | InfiniiVision 3000T X-Series |
Scope Channels | 4 Channel |
Bandwidth | 350MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | - |
Kit Contents | One N2843A 500MHz Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Alternative Part Descriptions
- OSCILLOSCOPE, 4-CH, 350MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:1ns; Manufacturer Warranty:3 Years RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DSOX3034T?
Additional datasheets, footprints and schematics for DSOX3034T are listed in our Part Details tab. You can also find the DSOX3034T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX3034T in the Pricing & Inventory tab next to part details. You can view DSOX3034T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX3034T fall under?
The DSOX3034T is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX3034T when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3034T you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX3034T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DSOX3034T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSOX3034T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX3034T often in real-time on the comparison pages.
What if I can't find stock of DSOX3034T?
You can fill out our help required form which you can use to request a quote for DSOX3034T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.