Status: | Unknown |
---|---|
Series: | InfiniiVision 3000 X-Series |
RoHS: | Unknown |
Prices starting from US$11,915.07
Product Range | InfiniiVision 3000 X-Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 350MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 500MHz N2890A Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Manufacturers Warranty | 3 Years |
Scope Type | Bench |
Oscilloscope,InfiniiVision,4ch,350MHz | RS |
Dsox Series, Oscilloscope, 4 Analog, 350Mhz, 4Gsps | Newark Electronics |
Digital Oscilloscope, 4 Ch, 350MHz DSOX3034A | Keysight Technologies DSOX3034A | RS Americas |
OSCILLOSCOPE, 4CH, 350MHZ, 4GSPS | element14 |
Keysight Oscilloscope PROMOTION InfiniiVision 3000X DSO 4x 350MHz 4GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a DSOX3034A?
Additional datasheets, footprints and schematics for DSOX3034A are listed on our Part Details page. You can also find images and similar parts to DSOX3034A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX3034A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX3034A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX3034A fall under?
The DSOX3034A is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX3034A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3034A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX3034A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX3034A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for DSOX3034A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX3034A often in real-time on the comparison pages.
What if I can't find stock of DSOX3034A?
You can fill out our help required form which you can use to request a quote for DSOX3034A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.