DSOX3024A Part Information

Details for DSOX3024A by Keysight Technologies

Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO

Part Downloads

Part Specifications

Product Range InfiniiVision 3000 X-Series
Scope Channels 4 Channel
Bandwidth 200MHz
Sampling Rate 4GSPS
Display Memory Depth 2 Mpts
Calculated Rise Time 1.75ns
Scope Display Type WVGA LCD Colour
Kit Contents One 300MHz N2863B Passive Probe Per Channel (10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type EU UK
Input Impedance 1Mohm
Manufacturers Warranty 3 Years
Scope Type Bench
RoHS Compliant

Alternative Part Descriptions

  • DSOX SERIES, OSCILLOSCOPE, 4 ANALOG, 200MHZ, 2GSPS; Product Range:InfiniiVision 3000 X-Series; Scope Channels:4 Channel; Bandwidth:200MHz; Sampling Rate:4GSPS; Display Memory Depth:2 Mpts; Calculated Rise Time:1.75ns; Plug Type:US RoHS Compliant: Yes | Newark Electronics
  • Digital Oscilloscope, 4 Ch, 200MHz DSOX3024A | Allied Electronics & Automation
  • Keysight Oscilloscope, 4x 200MHz, 4GSPS | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSOX3024A?

Additional datasheets, footprints and schematics for DSOX3024A are listed in our Part Details tab. You can also find the DSOX3024A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSOX3024A in the Pricing & Inventory tab next to part details. You can view DSOX3024A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSOX3024A fall under?

The DSOX3024A is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.

Can I view similar or alternative parts?

You can view similar parts to DSOX3024A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3024A you can contact the distributor directly for product support, shipping queries etc.

Is the DSOX3024A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DSOX3024A have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and Distrelec have stock available or on a lead time for DSOX3024A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSOX3024A often in real-time on the comparison pages.

What if I can't find stock of DSOX3024A?

You can fill out our help required form which you can use to request a quote for DSOX3024A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DSOX3024A

Loading...
Loading Results for DSOX3024A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us