DSO6104L Part Information
Details for DSO6104L by Keysight Technologies
Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22317.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | InfiniiVision DSO6000A Series |
Scope Channels | 0+4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 8 Mpts |
Scope Display Type | XGA LCD Color |
RoHS Compliant | No |
Alternative Part Descriptions
- 1 GHz, 4 channel LXI oscilloscope; Product Range:InfiniiVision DSO6000A Series; Scope Channels:0+4 Channel; Bandwidth:1GHz; Sampling Rate:4GSPS; Display Memory Depth:8 Mpts; Calculated Rise Time:-; Scope Display Type:XGA LCD Color RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DSO6104L?
Additional datasheets, footprints and schematics for DSO6104L are listed in our Part Details tab. You can also find the DSO6104L image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSO6104L in the Pricing & Inventory tab next to part details. You can view DSO6104L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSO6104L fall under?
The DSO6104L is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSO6104L when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSO6104L you can contact the distributor directly for product support, shipping queries etc.
Is the DSO6104L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSO6104L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSO6104L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSO6104L often in real-time on the comparison pages.
What if I can't find stock of DSO6104L?
You can fill out our help required form which you can use to request a quote for DSO6104L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.