Status: | Unknown |
---|---|
Series: | InfiniiVision DSO6000 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | InfiniiVision DSO6000 Series |
---|---|
Scope Channels | 0+4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 8 Mpts |
Scope Display Type | XGA LCD Color |
RoHS Compliant | NA |
100 Mhz, 4 Channel Lxi Oscilloscope | Newark Electronics |
Where can I find additional details, specifications and documents for a DSO6014L?
Additional datasheets, footprints and schematics for DSO6014L are listed on our Part Details page. You can also find images and similar parts to DSO6014L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSO6014L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSO6014L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSO6014L fall under?
The DSO6014L is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSO6014L when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSO6014L you can contact the distributor directly for product support, shipping queries etc.
Is the DSO6014L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSO6014L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSO6014L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSO6014L often in real-time on the comparison pages.
What if I can't find stock of DSO6014L?
You can fill out our help required form which you can use to request a quote for DSO6014L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.