DSO1152B Part Information
Details for DSO1152B by Keysight Technologies
Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1257.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | DSO1000A / B Series |
Scope Channels | 2 Channel |
Bandwidth | 150MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 16 kpts |
Calculated Rise Time | - |
Scope Display Type | QVGA LCD Colour |
Kit Contents | 1 Passive Probe Per Channel(10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Scope Type | Bench |
Alternative Part Descriptions
- OSCILLOSCOPE, 2 ANALOGUE, 150MHZ, 1GSPS; Product Range:DSO1000B Series; Scope Channels:2 Channel; Bandwidth:150MHz; Sampling Rate:1GSPS; Display Memory Depth:16 kpts; Calculated Rise Time:-; Scope Display Type:QVGA LCD Color RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DSO1152B?
Additional datasheets, footprints and schematics for DSO1152B are listed in our Part Details tab. You can also find the DSO1152B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSO1152B in the Pricing & Inventory tab next to part details. You can view DSO1152B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSO1152B fall under?
The DSO1152B is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DSO1152B when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSO1152B you can contact the distributor directly for product support, shipping queries etc.
Is the DSO1152B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DSO1152B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSO1152B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSO1152B often in real-time on the comparison pages.
What if I can't find stock of DSO1152B?
You can fill out our help required form which you can use to request a quote for DSO1152B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.