DSO1014A Part Information

Details for DSO1014A by Keysight Technologies

Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO

Part Downloads

Part Specifications

Product Range DSO1000A / B Series
Scope Channels 4 Channel
Bandwidth 100MHz
Sampling Rate 2GSPS
Display Memory Depth 20 kpts
Calculated Rise Time -
Scope Display Type QVGA LCD Colour
Kit Contents 1 Passive Probe Per Channel(10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type EU UK
Input Impedance 1Mohm
Input Voltage 400V
Scope Type Bench
Not RoHS Compliant

Alternative Part Descriptions

  • OSCILLOSCOPE, 4CH, 100MHZ, 2GSPS; Product Range:DSO1000A Series; Scope Channels:4 Channel; Bandwidth:100MHz; Sampling Rate:2GSPS; Display Memory Depth:20 kpts; Calculated Rise Time:-; Scope Display Type:QVGA LCD Color; Plug Type:US RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSO1014A?

Additional datasheets, footprints and schematics for DSO1014A are listed in our Part Details tab. You can also find the DSO1014A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSO1014A in the Pricing & Inventory tab next to part details. You can view DSO1014A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSO1014A fall under?

The DSO1014A is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.

Can I view similar or alternative parts?

You can view similar parts to DSO1014A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSO1014A you can contact the distributor directly for product support, shipping queries etc.

Is the DSO1014A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DSO1014A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DSO1014A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSO1014A often in real-time on the comparison pages.

What if I can't find stock of DSO1014A?

You can fill out our help required form which you can use to request a quote for DSO1014A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DSO1014A

Loading...
Loading Results for DSO1014A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us